EN
  • EN
  • DE

SY84113BUMG-TR

Part No SY84113BUMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel
Type Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY84113
Other Names 576-3898-6,1611-SY84113BUMG-DKR,1611-SY84113BUMG-DKRINACTIVE,576-3898-2,576-3898-1,1611-SY84113BUMG-CT,1611-SY84113BUMG-DKR,SY84113BUMGTR,SY84113BUMG TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260414-SY84113BUMG-TR
Ultra Librarian 3D Model Ultra Librarian SY84113BUMG-TR CAD Model

Description

Product Overview: SY84113BUMG-TR from Microchip Technology

The SY84113BUMG-TR is a cutting-edge, high-performance component manufactured by Microchip Technology, a leader in the field of semiconductor solutions. This product is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High-Speed Operation: The SY84113BUMG-TR is optimized for high-speed signal processing, making it suitable for applications that require rapid data handling and processing.
  • Low Power Consumption: Energy efficiency is at the heart of this product's design, ensuring that it operates with minimal power draw, which is crucial for battery-powered devices and eco-friendly systems.
  • Durability: Constructed with robust materials and adhering to strict manufacturing standards, this component is built to withstand the test of time and maintain performance under stress.
  • Compact Size: The small form factor of the SY84113BUMG-TR allows it to be integrated into systems where space is at a premium, without compromising on functionality.

Applications

The versatility of the SY84113BUMG-TR makes it an ideal choice for a variety of applications, including:

  • Telecommunications equipment
  • High-speed data transmission systems
  • Networking hardware
  • Automated test equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SY84113BUMG-TR is no exception. Each unit is subject to rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust that they are receiving a product that not only performs exceptionally but also consistently over time.

Environmental Compliance

Adhering to environmental regulations, the SY84113BUMG-TR is manufactured with eco-friendly practices in mind. It complies with RoHS standards, ensuring that hazardous substances are minimized, reflecting Microchip Technology's dedication to environmental sustainability.

With its combination of high-speed capabilities, low power consumption, and reliability, the SY84113BUMG-TR from Microchip Technology stands out as a top-tier component for any electronic application demanding quality and performance.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8055 $61.2495
21+ $5.5841 $117.2661
33+ $5.4096 $178.5168
45+ $5.2351 $235.5795
58+ $5.0605 $293.5090
77+ $4.5371 $349.3567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess