EN
  • EN
  • DE

DS2156L

Part No DS2156L
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description T1/E1/J1 SINGLE-CHIP TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Single-Chip Transceiver
Interface E1, J1, T1, TDM, UTOPIA II
Number of Circuits 1
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 75mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Standard Package 9 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586398-DS2156L
Ultra Librarian 3D Model Ultra Librarian DS2156L CAD Model

Description

The DS2156L by Maxim Integrated is a highly integrated single-chip transceiver designed for high-speed T1, E1, and J1 data communication applications. This versatile chip incorporates a wealth of features aimed at simplifying design, reducing power consumption, and ensuring robust operation in various environments.

Key Features

  • Complete T1/E1/J1 transceiver functionality in a single chip
  • Supports both long-haul and short-haul lines
  • On-chip jitter attenuation
  • Integrated line interface unit (LIU)
  • Crystal-less jitter attenuator
  • Single +3.3V power supply
  • Low power consumption
  • Software-selectable T1/E1/J1 modes
  • Meets or exceeds all relevant industry standards

Applications

The DS2156L is ideally suited for a range of applications in the telecommunications industry, including:

  • Wireless base station interconnect
  • ISDN primary rate interfaces
  • Frame relay and ATM networks
  • Voice over IP (VoIP) gateways
  • Test equipment

Performance and Integration

Maxim Integrated's DS2156L offers exceptional performance with its ability to operate in either T1, E1, or J1 modes, making it a versatile solution for multi-standard equipment. The chip's integrated LIU and jitter attenuator help to reduce external component count and board space requirements, which are critical factors in today's compact and cost-sensitive communication systems.

Reliability and Standards Compliance

Designed with reliability in mind, the DS2156L meets or exceeds the stringent requirements set by industry standards for T1/E1/J1 communications. This ensures that equipment utilizing the DS2156L can be deployed with confidence in a variety of settings and conditions.

Conclusion

With its comprehensive feature set, low power consumption, and adherence to industry standards, the DS2156L from Maxim Integrated is an excellent choice for designers looking to implement T1/E1/J1 interfaces with minimal complexity and maximum reliability.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4699 $55.4097
7+ $15.1548 $106.0836
11+ $14.6812 $161.4932
15+ $14.2076 $213.1140
19+ $13.7340 $260.9460
25+ $12.3133 $307.8325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess