EN
  • EN
  • DE

T1024NSE7KQA

Part No T1024NSE7KQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ T1 1GHZ 780FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series QorIQ T1
Package Tray
Product Status Active
Core Processor PowerPC e5500
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1GHz
RAM Controllers DDR3L, DDR4
Graphics Acceleration No
Ethernet GbE (8)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Mounting Type Surface Mount
Package / Case 780-FBGA
Supplier Device Package 780-FBGA (23x23)
Additional Interfaces I2C, MMC/SD, PCIe, SPI, UART
Base Product Number T1024NSE7
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 804314-T1024NSE7KQA
Ultra Librarian 3D Model Ultra Librarian T1024NSE7KQA CAD Model

Description

The T1024NSE7KQA is a high-performance, power-efficient integrated processor from NXP Semiconductors. This product is part of the QorIQ T1 family of multicore platforms, designed to meet the rigorous requirements of modern networking and telecommunications infrastructure. With its advanced data path acceleration and network peripheral interfaces, the T1024NSE7KQA is an ideal solution for a wide range of applications, including routers, switches, gateways, and general-purpose embedded computing systems.

Key Features:

  • Core Architecture: The T1024NSE7KQA is built on Power Architecture® technology, featuring four dual-threaded e5500 cores running at speeds up to 1.4 GHz. This provides a balance between processing power and power efficiency, making it suitable for environments where thermal management and energy consumption are critical.
  • Integrated Security: This processor includes a suite of security features, such as secure boot, encryption, and tamper detection, ensuring secure data transmission and system integrity in sensitive applications.
  • Connectivity: The device offers a rich set of I/O options, including multiple Gigabit Ethernet ports, USB 2.0, SATA 3.0, and PCIe Gen2 interfaces, allowing for flexible connectivity and high-speed data transfers.
  • Memory Support: It supports both DDR3 and DDR4 memory with Error Correction Code (ECC) capability, providing robust data integrity and performance for complex computing tasks.
  • Advanced Data Path: The T1024NSE7KQA features a high-performance data path architecture that accelerates packet handling, thus enhancing throughput and reducing latency in networking tasks.
  • Power Efficiency: Designed with NXP's advanced power management technologies, the processor optimizes power consumption across various operational states, contributing to a greener and more cost-effective solution.

Applications:

The versatility of the T1024NSE7KQA makes it suitable for a variety of applications, including enterprise and service provider networking equipment, industrial control systems, aerospace and defense, as well as high-performance computing platforms that require reliable, secure, and efficient data processing capabilities.

Conclusion:

The T1024NSE7KQA from NXP stands out as a robust, secure, and efficient processor, capable of delivering the performance needed for today's complex and demanding network environments. Its combination of power efficiency, advanced security features, and high-speed connectivity options make it a compelling choice for system designers and engineers looking to create cutting-edge networking hardware.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Lowest to $53.7967

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess