EN
  • EN
  • DE

PF2205-1RF1

Part No PF2205-1RF1
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 1 OHM 1% 50W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 21 Weeks
Features 1 Ohms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Manufacturer Riedon
Series PF2200
Package Tube
Operating Temperature Range -55°C ~ 155°C
Package TO-220-2
Case / Package TO-220
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.29.0000
Other Part Number PF2205-1RF1-ND, 696-1338
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930297-PF2205-1RF1
Ultra Librarian 3D Model Ultra Librarian PF2205-1RF1 CAD Model

Description

The Riedon PF2205-1RF1 is a 50W through-hole resistor with a 1 Ohm resistance and a ±1% tolerance.

  • Power: 50W
  • Mounting Type: Through-Hole
  • Resistance: 1 Ohm
  • Tolerance: ±1%
  • Application: Current Sensing
  • Features: Flame-Proof, Pulse-withstanding, Safety Thin-Film
  • Package: TO-220-2
  • Package Type: Tube
  • Operating Temperature: -55°C to 155°C
  • REACH: Affected
  • Estimated Production Lead Time: 21 weeks
  • Manufacturer: Riedon

You May Also Be Interested in

Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001
Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Apex Microtechnology
Apex 2mm Hex Screwdriver Bit - 1/4" Drive, 1" OAL | 5-Pack | Part #185-2MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess