EN
  • EN
  • DE

SY733940UTZ

Part No SY733940UTZ
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR TQFP / Translator Circuit Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Microchip Technology
Series *
Package Tube
Product Status Obsolete
Base Product Number SY733940
Standard Package 250
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342937-SY733940UTZ
Ultra Librarian 3D Model Ultra Librarian SY733940UTZ CAD Model

Description

Microchip Technology's SY733940UTZ: A High-Performance Clock Management Solution

The SY733940UTZ is a state-of-the-art clock management IC developed by Microchip Technology, a leader in the semiconductor industry. This product is an integral component in many electronic systems, offering precise clock distribution and signal conditioning to ensure optimal system performance. Designed for a wide range of applications, from networking and telecommunications to data centers and industrial automation, the SY733940UTZ is the go-to solution for engineers requiring reliability and accuracy in their timing solutions.

Key Features:

  • Low Jitter Performance: The SY733940UTZ boasts exceptionally low jitter, which is critical for maintaining signal integrity in high-speed communication systems. This ensures that data is transferred with minimal error rates and maximum efficiency.
  • Multiple Outputs: With multiple configurable outputs, this clock buffer can distribute the clock signal to various components within a system, synchronizing operations and improving overall performance.
  • High-Frequency Operation: Capable of operating at high frequencies, the SY733940UTZ is suitable for modern applications that demand fast and reliable clock signals.
  • Versatile Power Supply Compatibility: The device supports a wide range of power supply voltages, making it versatile for integration into various system architectures without the need for additional power management components.
  • Robust Thermal Performance: Designed to operate efficiently across a broad temperature range, the SY733940UTZ is built to withstand the thermal challenges of complex electronic environments.

Applications:

The SY733940UTZ is ideal for use in:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Server and storage platforms
  • Industrial control systems
  • Telecommunication infrastructure

Microchip Technology's commitment to quality is reflected in the SY733940UTZ, which is manufactured to the highest standards to ensure durability and longevity. When it comes to clock management, the SY733940UTZ is a proven solution that engineers can trust for their most critical applications.

For more information about the SY733940UTZ and other clock management solutions, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess