EN
  • EN
  • DE

SY55856UHG-TR

Part No SY55856UHG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series SuperLite™
Package Tape & Reel (TR)
Product Status Obsolete
Number of Taps/Steps 7
Function Multiple, NonProgrammable
Delay to 1st Tap 50ps
Tap Increment 50 ps
Available Total Delays 350ps
Number of Independent Delays 2
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Base Product Number SY55856
Other Names SY55856UHG TR,SY55856UHG TR,SY55856UHGTR,SY55856UHGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265347-SY55856UHG-TR
Ultra Librarian 3D Model Ultra Librarian SY55856UHG-TR CAD Model

Description

The SY55856UHG-TR is a high-performance, precision integrated circuit from Microchip Technology, designed for a wide range of applications that require fast and reliable digital signal processing. This device is part of Microchip's extensive line of semiconductor products and is built to meet the rigorous demands of modern electronic systems.

Key Features

  • High-Speed Operation: The SY55856UHG-TR is engineered for ultra-fast performance, making it ideal for high-speed communication systems, data processing units, and any application where speed is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed to be energy-efficient, minimizing power consumption and heat generation, which is crucial for maintaining the longevity and reliability of your system.
  • Robust Signal Integrity: With advanced design techniques, the SY55856UHG-TR ensures excellent signal integrity, providing consistent and accurate data transmission even in the presence of electrical noise and other interferences.
  • Compact Packaging: The device comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the SY55856UHG-TR allows it to be used across various industries and applications. It is particularly well-suited for:

  • High-speed data communication networks
  • Advanced computing systems
  • Signal processing equipment
  • Test and measurement instruments
  • Aerospace and defense electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY55856UHG-TR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from Microchip products. Customers can trust this device for their critical applications, knowing that it is backed by Microchip's reputation and support.

Ordering Information

The SY55856UHG-TR is available for order with the TR suffix indicating tape and reel packaging, which facilitates easy assembly for high-volume production environments. For detailed ordering and pricing information, please contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE PROG 16SOIC / Delay Line IC Multiple, NonProgrammable Tap 3ns ~ 10ns, 9ns ~ 40ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $22.7015
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess