EN
  • EN
  • DE

1829219

Part No 1829219
Manufacturer Phoenix Contact
Catalog Unclassified
Description TERM BLOCK HDR 8POS VERT 7.62MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 4 Weeks
Features 8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300" (7.62mm) Vertical - Through Hole
Manufacturer Phoenix Contact
Series COMBICON GMSTBV
Package Bulk
Mounting Through Hole
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 1829219-ND, 277-14127, GMSTBV2,5/8-GF-7,62, GMSTBV258GF762
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905623-1829219
Ultra Librarian 3D Model Ultra Librarian 1829219 CAD Model

Description

The Phoenix Contact COMBICON GMSTBV series is a high-quality 8-position terminal block header with male pins and shrouded on all 4 sides.

  • Mounting Style: Vertical Through-Hole
  • Pitch: 0.300 inches (7.62 mm)
  • Market Status: Popular
  • Supply and Demand: Balanced
  • Production Lead Time: 4 weeks
  • RoHS Compliant: Yes
  • HTSUS: 8536.69.4040
  • Package Quantity: 50 pieces

You May Also Be Interested in

Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5158 $50.3160
49+ $2.0643 $101.1507
76+ $1.9998 $151.9848
104+ $1.9353 $201.2712
134+ $1.8707 $250.6738
179+ $1.6772 $300.2188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess