EN
  • EN
  • DE

7-215460-6

Part No 7-215460-6
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 6POS 0.1 TIN PCB R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 6
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole, Right Angle
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.228" (5.80mm)
Contact Length - Post 0.122" (3.10mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 100VDC
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1627276-7-215460-6
Ultra Librarian 3D Model Ultra Librarian 7-215460-6 CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Preci-Dip
CONN SOCKET 3POS 0.1 GOLD PCB
Need more? Email Us
Amphenol
CONN RCPT 7POS 0.1 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN RCPT 14POS 0.1 GOLD SMD
Need more? Email Us
Harwin Inc.
CONN RCPT 6POS 0.1 GOLD PCB
Lowest to $1.0413
Samtec Inc.
.100\
Need more? Email Us
Amphenol
CONN RCPT 12POS 0.1 GOLD PCB R/A
Need more? Email Us
Amphenol
CONN RCPT 16POS 0.1 GOLD SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1379 $51.3096
58+ $1.7542 $101.7436
89+ $1.6993 $151.2377
122+ $1.6445 $200.6290
158+ $1.5897 $251.1726
211+ $1.4253 $300.7383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,799 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess