EN
  • EN
  • DE

SY55855VKC

Part No SY55855VKC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DIFF DUAL 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal CML, PECL, LVPECL
Output Signal LVDS
Output Type Differential
Data Rate 1.5Gbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 116523-SY55855VKC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY55855VKC CAD Model

Description

Microchip Technology's SY55855VKC Product Overview

The SY55855VKC, from the renowned Microchip Technology, is a high-performance, precision timing logic product designed to cater to the advanced needs of modern electronic systems. This device is a testament to Microchip's commitment to providing innovative solutions that enhance the reliability and functionality of electronic applications.

At the heart of the SY55855VKC is its capability to deliver exceptional timing performance. It is equipped with a differential input and output which ensures high-speed signal processing, making it an ideal choice for critical timing applications. The device operates over a wide voltage range, providing design flexibility and compatibility with various logic families.

The SY55855VKC is designed with the end-user in mind, featuring a robust design that can withstand the rigorous demands of industrial environments. Its extended temperature range guarantees reliable operation even under extreme conditions, making it suitable for a variety of applications, including communication infrastructure, data centers, and high-speed computing systems.

This product boasts a low power consumption profile, which not only helps in reducing the overall energy costs but also minimizes the thermal footprint of the systems it is integrated into. The SY55855VKC also supports a fast propagation delay and minimal skew, which are critical parameters for maintaining data integrity and synchronization in high-speed data transmission.

Microchip Technology ensures that the SY55855VKC is available in a compact package, providing ease of integration into space-constrained designs. The device's footprint is optimized for efficient PCB layout, which is a significant advantage for designers looking to maximize board space.

In conclusion, the SY55855VKC from Microchip Technology is a versatile and reliable solution for designers seeking to enhance the performance of their digital systems. With its advanced timing capabilities, low power consumption, and robust design, it stands out as a superior choice for a wide array of high-speed timing applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess