EN
  • EN
  • DE

SY55853UKG TR

Part No SY55853UKG TR
Manufacturer Microchip Technology
Catalog Logic - Latches
Description IC LATCH D-TYPE 2.5GHZ 10MSOP  /  D-Type Transparent Latch 1 Channel 1:1 IC Differential 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Microchip Technology
Series SY55
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Differential
Voltage - Supply 2.3V ~ 5.7V
Independent Circuits 1
Delay Time - Propagation 400ps
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 55853
Other Names SY55853UKG TR,SY55853UKGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257450-SY55853UKG TR
Ultra Librarian 3D Model Ultra Librarian SY55853UKG TR CAD Model

Description

The SY55853UKG TR from Microchip Technology is a state-of-the-art, high-speed logic gate optimized for ultra-fast signal processing and data flow management. This precision-engineered component is designed to meet the rigorous demands of modern digital circuits, providing reliable and efficient performance for a wide range of applications.

Key Features

  • High-Speed Operation: The SY55853UKG TR is capable of operating at exceptional speeds, making it ideal for high-frequency applications where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, helping to minimize the overall power requirements of the systems it is used in.
  • Advanced Technology: Manufactured using Microchip's cutting-edge technology, this logic gate ensures high reliability and performance consistency.
  • Compact Packaging: The SY55853UKG TR comes in a compact package, making it suitable for space-constrained applications without compromising functionality.

Applications

The SY55853UKG TR is versatile and can be used in various high-speed digital applications including:

  • Data communication and telecommunication systems
  • Signal processing units
  • Networking equipment such as routers and switches
  • High-speed computing and data storage devices

Product Specifications

Parameter Value Manufacturer Microchip Technology Part Number SY55853UKG TR Package / Case Ultra-small package Operating Temperature Specified over a wide range

The SY55853UKG TR is a testament to Microchip Technology's commitment to providing high-quality, reliable components that push the boundaries of digital innovation. Its combination of speed, efficiency, and compact design makes it an excellent choice for designers and engineers looking to create powerful and sophisticated electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess