Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type D-Type Transparent Latch
Output Type Standard
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 625ps
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 083378-TPIC6273N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC6273N CAD Model

Description

TPIC6273N Power Logic 8-Bit Shift Register

The TPIC6273N, by Texas Instruments, is a significant component designed to address the needs of systems requiring high-voltage, high-current, and low-power serial-to-parallel data conversion. This integrated circuit is part of the TPIC family of power logic devices and serves as an 8-bit shift register with output latches and control circuitry designed for driving highly inductive loads with high efficiency and speed.

Key Features:

  • Voltage and Current Ratings: The device operates with a 5-V VCC and can sustain output voltages up to 50 V with output currents of 250 mA per channel, making it suitable for a wide range of applications.
  • Power Output: It can deliver a continuous current of 250 mA for each of the 8 output channels, with a total power dissipation of 2 W, allowing it to drive multiple components simultaneously.
  • Shift Register: The 8-bit shift register ensures efficient serial-to-parallel data conversion, which is essential for simplifying the data transmission process and reducing the number of required I/O pins.
  • Built-in Clamp Diodes: Integrated clamp diodes provide protection against inductive kickback, which is particularly useful when driving inductive loads such as relays, solenoids, and motors.
  • Enhanced Thermal Performance: The TPIC6273N comes in a PowerDIP package, which enhances thermal performance and ensures reliable operation even under high-current driving conditions.

Applications:

The TPIC6273N is versatile and can be used in a variety of applications, including:

  • Relay driven displays
  • LED displays
  • Motor and solenoid control circuits
  • Industrial controls
  • Line drivers

With its robust design and powerful capabilities, the TPIC6273N from Texas Instruments is an excellent choice for designers looking to create efficient, high-performance systems that require reliable high-voltage and high-current handling capabilities.

You May Also Be Interested in

Texas Instruments
IC OCTAL D-TYPE LATCH 20-SOIC
Lowest to $7.0910
ECAD model for TPIC6273DW
ON Semiconductor
Octal 3-State Noninverting Transceiver Latch with LSTTL-Compatible Inputs 
Lowest to $0.3552
ECAD model for MC74HCT373AN
Texas Instruments
IC OCT TRANSP INV LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.5543
ECAD model for CD74HCT563M
Texas Instruments
DUAL 4-BIT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $8.6241
ECAD model for SN74ALS873BDWR
Texas Instruments
IC OCTAL D-TYPE LATCH 20-DIP
Lowest to $6.8125
ECAD model for TPIC6B273N
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ALS533ADW
Texas Instruments
IC 16BIT D-TYPE LATCH 48SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $8.9864
ECAD model for 74AC16373DL
ON Semiconductor
8-Bit Addressable Latches
Need more? Email Us
ECAD model for MC14099BCP
Rochester Electronics
Channel IC
Need more? Email Us
ECAD model for 54LS259B/BEA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0730 $50.7300
25+ $4.1625 $104.0625
38+ $4.0324 $153.2312
52+ $3.9023 $202.9196
67+ $3.7723 $252.7441
89+ $3.3820 $300.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 404 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention