Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Differential
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 2
Delay Time - Propagation 10ns
Current - Output High, Low 5.2mA, 5.2mA
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1160330-CD74HC75E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC75
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia ,Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC75E CAD Model

Description

Product Overview: CD74HC75E from Texas Instruments

The CD74HC75E is a high-speed CMOS Logic Quad Bistable Transparent Latch manufactured by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is designed to provide stable and reliable latching capabilities for a wide range of digital applications. It is particularly well-suited for use in systems that require the capture and retention of multiple data bits simultaneously.

Key Features

  • High-Speed Performance: The CD74HC75E operates at high speeds, making it an excellent choice for systems that require fast data processing and minimal propagation delay.
  • Quad Latch Design: This device contains four latches with transparent operation, allowing for simultaneous control of four individual data lines.
  • Wide Operating Voltage: It can function across a broad voltage range from 2V to 6V, providing versatility in different circuit environments and compatibility with TTL levels.
  • Low Power Consumption: As part of the CMOS family, this IC boasts low power dissipation, which is crucial for battery-operated devices and energy-efficient systems.
  • Direct Clear Function: The inclusion of a direct clear function allows for the immediate resetting of all latches, thus providing a quick means to clear stored information when necessary.

Applications

The CD74HC75E is suitable for a variety of applications that require temporary data storage or signal holding. These applications include:

  • Computer systems and servers
  • Communication systems
  • Data acquisition systems
  • Industrial control processes
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC75E is no exception. It is fabricated with state-of-the-art technology, ensuring high reliability and performance consistency. The device is also available in a standard 16-pin DIP package, making it easy to integrate into a wide range of electronic assemblies.

With its robust feature set and Texas Instruments' reputation for quality, the CD74HC75E is an excellent choice for designers and engineers looking to incorporate a reliable latching mechanism into their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP D LATCH 20-TSSOP
Lowest to $0.5346
ECAD model for SN74AHC373PW
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANS- PARENT D-TYPE LATCH | IC LATCH 16BIT TRANSP D 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH162373PAG
Texas Instruments
IC 16BIT TRANS D LATCH 48-TSSOP
Lowest to $1.1030
ECAD model for 74LVC16373ADGGRG4
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Need more? Email Us
ECAD model for CD74HCT373MG4
Texas Instruments
IC 16BIT D-TYPE LATCH 48-SSOP
Need more? Email Us
ECAD model for 74ACT16373DLRG4
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $0.5746
ECAD model for SN74HCT573DWRG4
Texas Instruments
IC LATCH TRANSP OCT D 3ST 20SO / Channel IC
Need more? Email Us
ECAD model for SN74ALS563BNS
ON Semiconductor
IC LATCH 8BIT ADDRESS 16-SOIC
Lowest to $0.7622
ECAD model for MC14099BDWR2G
Texas Instruments
8-BIT D-TYPE TRANSPARENT READ-BACK LATCH | IC D READ-BACK LATCH 20-SOIC
Need more? Email Us
ECAD model for SN74ALS990DW

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9215 $59.8975
150+ $0.7562 $113.4300
230+ $0.7326 $168.4980
320+ $0.7090 $226.8800
410+ $0.6853 $280.9730
550+ $0.6144 $337.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention