Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.086V, 4.675V, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1061077-LTC1728HS5-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LTC1728HS5-5#TRPBF CAD Model

Description

LTC1728HS5-5#TRPBF - Microprocessor Supervisory Circuit

The LTC1728HS5-5#TRPBF is a high-performance microprocessor supervisory circuit designed and manufactured by Linear Technology, now part of Analog Devices. This precision monitoring device is engineered to maintain system integrity by monitoring the power supply voltage in digital systems. It ensures that the microprocessor and other critical system components operate within safe voltage levels, making it an essential component for reliable system operation.

This supervisory circuit is particularly suitable for portable and battery-powered electronics due to its low power consumption and small footprint. The LTC1728HS5-5#TRPBF is designed to assert a reset signal whenever the VCC supply voltage falls below its fixed threshold of 4.63V (for the 5V version), ensuring that the system resets cleanly during power-up, power-down, and brownout conditions.

The device features a precise factory-trimmed threshold, a 200ms minimum reset timeout delay that provides adequate time for the system to stabilize, and a low supply current of only 10µA, making it highly efficient for power-sensitive applications. It is available in a compact 5-lead SOT-23 package, which is ideal for space-constrained applications.

Key features of the LTC1728HS5-5#TRPBF include:

  • Fixed Reset Threshold Voltage: 4.63V for the 5V version
  • Minimum 200ms Reset Timeout Delay
  • Low Supply Current: 10µA
  • Guaranteed Reset Output Down to VCC = 1V
  • Wide Operating Temperature Range: -40°C to 125°C
  • Compact 5-Lead SOT-23 Package

This device is also characterized by its robustness and reliability, with over-temperature protection and the ability to operate over a wide temperature range, making it suitable for harsh environments. The LTC1728HS5-5#TRPBF is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly and is ideal for high-volume production.

Whether you are designing a complex digital system or a simple microcontroller board, the LTC1728HS5-5#TRPBF provides the necessary protection and stability for your application. Its precision voltage monitoring and low power consumption make it an excellent choice for enhancing system reliability and performance.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to $0.6798
ECAD model for S-80127ALMC-JAMT2U
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.9878 $79.9390
10+ $13.1181 $131.1810
16+ $12.7082 $203.3312
22+ $12.2983 $270.5626
28+ $11.8884 $332.8752
37+ $10.6585 $394.3645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 369 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention