EN
  • EN
  • DE

74AC16373DL

Part No 74AC16373DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC 16BIT D-TYPE LATCH 48SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 3V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 10.6ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74AC16373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AC16373DL-ND,74AC16373DLG4,2156-74AC16373DL,74AC16373DLG4-ND,296-32798-5,TEXTIS74AC16373DL
Standard Package 25
Win Source Part Number 994784-74AC16373DL
Ultra Librarian 3D Model Ultra Librarian 74AC16373DL CAD Model

Description

The 74AC16373DL is a high-performance, CMOS 16-bit transparent D-type latch designed and manufactured by Texas Instruments. It is part of the advanced high-speed CMOS (AC) logic family and is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

Key Features

  • Logic Type: Transparent D-type Latch
  • Number of Bits per Element: 16
  • Number of Elements: 2
  • Output Type: Tri-State
  • Operating Voltage Range: 2V to 6V
  • Maximum Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-LSSOP (0.299", 7.60mm Width)

The device features two sets of eight latches with separate latch enable (LE) and output enable (OE) controls for each set. When LE is HIGH, data on the Dn inputs enter the latches. In this mode, the latches are transparent, i.e., a latch output will change each time its corresponding D-input changes. When LE is taken LOW, the latches store the information that was present on the D-inputs a setup time preceding the HIGH-to-LOW transition of LE. The OE control gates the outputs on or off and is independent of the latch operation. When OE is HIGH, the outputs are in a high-impedance state.

The 74AC16373DL offers a wide operating voltage range and features a low-power consumption design, making it a versatile choice for interfacing with microprocessors or microcontrollers in a variety of applications. Its fast propagation delay times and edge-triggered latching mechanism ensure reliable operation at high speeds.

With its robust design and the quality assurance of Texas Instruments, the 74AC16373DL is a reliable component for designers who require high-speed, low-power latching capabilities in their digital systems. Its LSSOP packaging also makes it suitable for space-constrained applications.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8818 $56.4540
65+ $1.5441 $100.3665
105+ $1.4958 $157.0590
140+ $1.4476 $202.6640
180+ $1.3993 $251.8740
240+ $1.2546 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,079 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess