EN
  • EN
  • DE

SY10H603JC-TR

Part No SY10H603JC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10H
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10H603
Other Names SY10H603JC TR,SY10H603JC TR,SY10H603JCTR,SY10H603JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256115-SY10H603JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10H603JC-TR CAD Model

Description

The SY10H603JC-TR from Microchip Technology is a high-performance, precision integrated circuit that is part of their portfolio of logic devices. This particular component is designed to cater to the demanding needs of high-speed digital systems, offering a blend of speed, reliability, and versatility. The SY10H603JC-TR is a perfect fit for applications requiring fast data processing and throughput, such as telecommunications, computing, and advanced industrial automation systems.

Key Features

  • Technology: The SY10H603JC-TR is built on advanced ECL (Emitter Coupled Logic) technology, ensuring rapid signal propagation and minimal propagation delay, which is crucial for high-speed operations.
  • Configuration: This device features a flexible logic design that can be configured as a differential 4-bit binary counter or a dual 2-bit binary counter/shift register, providing designers with multiple functional options within a single IC.
  • Performance: With its capability to operate at high frequencies, the SY10H603JC-TR ensures that your systems can handle fast data rates, making it an ideal choice for critical timing applications.
  • Power Supply: It operates on a 5V power supply, which is standard in many digital systems, ensuring easy integration into existing designs without the need for additional power regulation components.
  • Packaging: The component comes in a compact PLCC (Plastic Leaded Chip Carrier) package, which not only saves space on the PCB but also offers robustness for various environmental conditions.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The SY10H603JC-TR is versatile and can be used in a wide array of applications. Its high-speed performance makes it particularly well-suited for:

  • High-frequency clock distribution systems
  • High-speed data acquisition and processing
  • Telecommunications infrastructure
  • Servers and high-performance computing
  • Test and measurement equipment

Microchip Technology's commitment to quality ensures that the SY10H603JC-TR is a reliable and efficient choice for designers looking to optimize their high-speed digital systems. With its versatile configuration options and robust performance, this product stands out as a valuable component in any advanced electronic design.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess