EN
  • EN
  • DE

SY10EP53VKG

Part No SY10EP53VKG
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 10MSOP / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EP
Package Tube
Product Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive, Negative
Voltage - Supply -3V ~ -5.5V
Current - Quiescent (Iq) 47 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number 10EP53
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258729-SY10EP53VKG
Ultra Librarian 3D Model Ultra Librarian SY10EP53VKG CAD Model

Description

The SY10EP53VKG is a versatile differential LVPECL-to-LVTTL translator designed by Microchip Technology, a leader in the semiconductor industry. This integrated circuit is engineered to meet the needs of high-speed data communication systems requiring reliable signal translation from LVPECL (Low Voltage Positive Emitter Coupled Logic) levels to LVTTL (Low Voltage Transistor-Transistor Logic) levels.

Key Features

  • High-Speed Performance: The SY10EP53VKG operates at exceptional speeds, making it suitable for high-frequency applications that demand quick data transfer and minimal signal delay.
  • Differential Inputs: With differential LVPECL inputs, the device provides improved noise immunity and signal integrity, which is crucial for maintaining the quality of the signal in noisy environments or over long distances.
  • Compatibility: This translator is designed to interface seamlessly with LVPECL and LVTTL logic levels, ensuring easy integration into existing systems without the need for additional components.
  • Power Supply Flexibility: It can operate with a wide range of power supplies, typically from 3.3V to 5V, providing versatility in various application settings.
  • Temperature Range: The SY10EP53VKG is built to perform reliably across a broad temperature range, making it suitable for industrial and commercial applications that may experience varying environmental conditions.

Applications

The SY10EP53VKG is ideal for a variety of high-speed data processing and communication applications, including:

  • Telecommunications infrastructure
  • Data center networking equipment
  • High-speed computer servers
  • Test and measurement systems
  • Professional audio and video broadcasting equipment

Product Specifications

The SY10EP53VKG comes in a compact 8-pin MSOP package and is characterized for operation over the full industrial temperature range (-40°C to +85°C). Its small footprint and low power consumption make it an excellent choice for space-constrained applications or those requiring energy efficiency.

For designers and engineers looking for a reliable and high-performance LVPECL-to-LVTTL translator, the SY10EP53VKG from Microchip Technology is an excellent option that combines speed, precision, and versatility.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess