EN
  • EN
  • DE

MC7448THX1000ND

Part No MC7448THX1000ND
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 1.0GHZ 360FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 360-FCCBGA (25x25)
Manufacturer NXP
Series MPC74xx
Package Tray
Core Processor PowerPC G4
Speed 1.0GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 360-BCBGA, FCCBGA
Case / Package 360-FCCBGA (25x25)
Family Name MC7448THX100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14860, 935313477157, MC7448THX1000ND-ND
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926232-MC7448THX1000ND
Ultra Librarian 3D Model Ultra Librarian MC7448THX1000ND CAD Model

Description

NXP MC7448THX1000ND Microprocessor

The NXP MC7448THX1000ND is a high-performance, power-efficient microprocessor that is part of NXP's esteemed line of PowerPC processors. This microprocessor is designed to cater to the demanding requirements of modern embedded computing applications, including networking, automotive, aerospace, and industrial control systems.

Key Features:

  • Core Architecture: The MC7448THX1000ND is built on the PowerPC e600 core, which is renowned for its robust performance and architectural efficiency. This core offers an optimal balance between processing power and power consumption, making it ideal for applications that require significant computational capabilities without draining resources.
  • Clock Speed: With a maximum clock speed of 1 GHz, this microprocessor can handle complex tasks and process data at high speeds, ensuring that your applications run smoothly and efficiently.
  • Cache Memory: It comes equipped with a 1MB L2 cache, which helps in speeding up data access times and overall system performance. The cache is integrated directly into the processor, providing fast access to frequently used data and instructions.
  • Power Efficiency: The MC7448THX1000ND utilizes NXP's advanced power management features to achieve excellent power efficiency. This makes it suitable for use in battery-powered devices or systems where thermal management is a critical concern.
  • Package: Enclosed in a 360-PBGA (Plastic Ball Grid Array) package, the microprocessor is designed for easy mounting onto printed circuit boards (PCBs) and offers a reliable connection interface for other electronic components.
  • Environmental Resistance: This product is designed to withstand harsh environmental conditions, making it an excellent choice for use in outdoor or rugged applications.

Applications:

The NXP MC7448THX1000ND is versatile and can be used in a variety of applications. Its high-speed processing capabilities make it suitable for high-end embedded systems, while its power efficiency ensures it is also a good fit for portable and power-sensitive devices. Whether it's for networking equipment, automotive electronics, aerospace systems, or industrial automation, the MC7448THX1000ND delivers reliable and consistent performance.

With its combination of speed, efficiency, and robustness, the NXP MC7448THX1000ND microprocessor is an excellent choice for designers and engineers looking to push the boundaries of embedded system capabilities.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $554.5101 $554.5101
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 208 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess