EN
  • EN
  • DE

AX2000-1FGG896M

Part No AX2000-1FGG896M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 586 I/O 896FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 586 294912 896-BGA
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 586
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 896-BGA
Case / Package 896-FBGA (31x31)
Family Name AX2000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912314-AX2000-1FGG896M
Ultra Librarian 3D Model Ultra Librarian AX2000-1FGG896M CAD Model

Description

Microchip Technology's AX2000-1FGG896M Product Overview

The AX2000-1FGG896M is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to cater to the sophisticated needs of modern electronics, this product is a testament to Microchip's commitment to quality and innovation.

Key Features

  • High-Performance System-on-Chip (SoC): The AX2000-1FGG896M integrates multiple components into a single chip, providing a compact solution for complex applications.
  • Advanced Processing Capabilities: Equipped with a powerful processor core, this product delivers exceptional computational speed and efficiency, making it suitable for high-demand applications.
  • Large FPGA Array: Featuring a large field-programmable gate array (FPGA), the AX2000-1FGG896M offers flexibility and adaptability, allowing designers to customize the IC to their specific needs.
  • Robust Security Features: With an emphasis on security, this product incorporates features that safeguard against unauthorized access and ensure data integrity.
  • Energy-Efficient Design: The AX2000-1FGG896M is designed with power efficiency in mind, reducing the overall power consumption of the systems it powers.
  • Extensive Connectivity Options: A wide array of connectivity options ensures that this product can interface with a variety of peripherals and networks.

Applications

The versatility of the AX2000-1FGG896M makes it an ideal choice for a broad range of applications, including but not limited to:

  • Industrial Automation
  • Telecommunications
  • Automotive Systems
  • Consumer Electronics
  • Aerospace and Defense

Quality and Reliability

Microchip Technology is known for its rigorous testing standards and the AX2000-1FGG896M is no exception. This product is manufactured to meet the highest quality and reliability standards, ensuring long-term performance and stability in the field.

For detailed specifications, sample requests, and ordering information, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess