EN
  • EN
  • DE

ZL40235LDG1

Part No ZL40235LDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description LOW SKEW, LOW ADDITIVE JITTER 2 / Clock Fanout Buffer (Distribution), Multiplexer IC 3:5 1.6 GHz 40-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Microchip Technology
Packaging Tray
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, HCSL, LVCMOS, LVDS, LVPECL, SSTL
Output HCSL, LVCMOS, LVDS, LVPECL
Frequency - Max 1.6 GHz
Voltage - Supply 1.35V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number ZL40235
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.60.0080
Standard Package 490
Win Source Part Number 1321406-ZL40235LDG1
Ultra Librarian 3D Model Ultra Librarian ZL40235LDG1 CAD Model

Description

The ZL40235LDG1 is a cutting-edge product from Microchip Technology, renowned for its high-performance semiconductor products and solutions. This product is a testament to Microchip's commitment to innovation and quality in the field of integrated circuits and microcontrollers.

Key Features

  • High Precision: The ZL40235LDG1 is designed for applications requiring precise timing and control. It features a highly accurate clock management system, making it ideal for networking, telecommunications, and data center applications.
  • Versatility: This product offers a range of input and output options, providing flexibility for various design requirements. It supports multiple frequency standards, which makes it adaptable to different regional and international specifications.
  • Low Power Consumption: Energy efficiency is at the core of the ZL40235LDG1 design. It operates with minimal power draw, contributing to the overall energy savings of the systems it is integrated into.
  • Compact Design: The small footprint of the ZL40235LDG1 makes it suitable for space-constrained applications. Its compact design does not compromise on performance, ensuring that it can deliver top-notch functionality in a small package.
  • Reliability: Microchip Technology's products are known for their reliability, and the ZL40235LDG1 is no exception. It is built to meet stringent industry standards, ensuring consistent performance and longevity.

Applications

The versatility and high precision of the ZL40235LDG1 make it an ideal choice for a wide range of applications. It is particularly suited for:

  • Networking equipment such as routers, switches, and network interface cards
  • Telecommunication infrastructure including base stations, transmission systems, and network management
  • Data centers requiring synchronized operations and accurate timing for servers and storage systems
  • Industrial automation systems where timing is critical for process control and coordination

Conclusion

With its combination of precision, versatility, low power consumption, compactness, and reliability, the ZL40235LDG1 from Microchip Technology stands out as an excellent choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems. As a product from a company with a solid reputation in the semiconductor industry, it promises to deliver the quality and performance expected from a leading technology provider.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0078 $63.0702
21+ $5.7501 $120.7521
32+ $5.5705 $178.2560
43+ $5.3908 $231.8044
56+ $5.2111 $291.8216
75+ $4.6720 $350.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,872 pieces
In Stock: 2,936 pieces Factory Stock: 2,936 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess