EN
  • EN
  • DE

TAS5715PHPR

Part No TAS5715PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD DGTL 25W 2CH 48HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 41.5W x 2 @ 4 Ohm
Supply Voltage - Operating 8 V to 26 V
Features Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 031884-TAS5715PHPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TAS5715PHPR CAD Model

Description

The TAS5715PHPR from Texas Instruments is a high-performance digital audio power amplifier designed for premium audio applications. This efficient integrated circuit delivers a seamless audio experience, making it an ideal choice for manufacturers and designers who are developing home theater systems, soundbars, and other high-fidelity audio equipment.

Key Features:

  • Output Power: The TAS5715PHPR boasts an impressive output power capability, capable of driving stereo speakers with up to 20W per channel into an 8-ohm load with less than 1% THD+N, or 25W into a 4-ohm load.
  • Audio Processing: With integrated digital audio processing, this amplifier includes features such as equalization, dynamic range control, and volume control, which can be easily managed through its I2C control interface.
  • Efficiency: Utilizing advanced modulation techniques, the TAS5715PHPR operates with high efficiency, reducing heat dissipation and power losses, making it suitable for compact and energy-conscious designs.
  • Flexible Input: The device supports multiple audio input formats including I2S and TDM, allowing for versatile connectivity with various digital audio sources.
  • Thermal and Short-Circuit Protection: The built-in protection mechanisms ensure reliable operation by protecting the device against overheating and short-circuit conditions.

Applications:

The TAS5715PHPR is designed for a range of audio applications, including:

  • Home Theater Systems
  • Soundbars
  • Televisions
  • Wireless Speakers
  • Active Speakers
  • Compact Audio Systems

Package and Quality:

This Texas Instruments amplifier comes in a 48-pin HTQFP (High-Performance Thin Quad Flat Pack) package, which ensures a compact footprint while providing excellent thermal performance. The TAS5715PHPR is also RoHS compliant, adhering to the latest environmental standards and regulations.

With its combination of power, efficiency, and advanced audio processing, the TAS5715PHPR is a superior choice for any audio system designer looking to create a high-quality sound experience.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6337 $53.4359
16+ $6.2635 $100.2160
25+ $6.0678 $151.6950
35+ $5.8720 $205.5200
45+ $5.6763 $255.4335
59+ $5.0891 $300.2569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess