EN
  • EN
  • DE

SY10EP33VZG

Part No SY10EP33VZG
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description 5V/3.3V 4GHz, ÷ 4 PECL/LVPECL DIVIDER | IC DIVIDER /4 3.3/5V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 10EP33
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262973-SY10EP33VZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP33VZG CAD Model

Description

Microchip Technology's SY10EP33VZG: A High-Speed Differential Receiver/Driver

The SY10EP33VZG from Microchip Technology is a high-performance, precision differential receiver/driver designed to meet the stringent requirements of high-speed data transmission systems. This device is part of Microchip's EPIC-III family of products, which are based on Silicon-Germanium technology, offering an impressive combination of high-speed operation and low power consumption.

Key Features:

  • High-Speed Performance: The SY10EP33VZG is capable of handling data rates up to 3.2 Gbps, making it an ideal choice for applications requiring rapid data transfer, such as fiber-optic communications, backplane interconnects, and high-speed networking.
  • Differential Design: Its differential inputs and outputs ensure reduced signal noise and improved signal integrity, which is critical for maintaining data fidelity over long distances and in electrically noisy environments.
  • Power Efficiency: The device operates with a 3.3V power supply and features a low power consumption, which is essential for minimizing heat generation and power costs in large-scale systems.
  • Versatility: The SY10EP33VZG is compatible with LVPECL, CML, and LVDS signal standards, offering flexibility in interfacing with different types of logic levels and making it suitable for a wide range of applications.
  • Robust Packaging: It comes in a compact 8-pin SOIC package, which ensures a minimal footprint on system boards and is conducive to high-density mounting requirements.

Applications:

The SY10EP33VZG is designed for use in a variety of high-speed data communication applications, including:

  • Telecommunications and Data Communications Equipment
  • High-speed Servers and Routers
  • Automated Test Equipment
  • Satellite and Broadband Systems
  • High-speed Data Acquisition Systems

With its combination of speed, power efficiency, and versatility, the SY10EP33VZG is a reliable solution for system designers looking to improve data transmission rates while maintaining signal integrity and reducing power consumption.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3997
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess