Maxim Integrated's MAX5947BESA+ Product Overview
The MAX5947BESA+ is a sophisticated integrated circuit from Maxim Integrated, designed to enhance the performance and reliability of networked systems. This device is a part of the MAX5947 family, which is known for its high-quality power management solutions. The MAX5947BESA+ is particularly suitable for applications requiring hot-swap capabilities and power distribution control.
Key Features
- Hot-Swap Controller: The MAX5947BESA+ offers hot-swap functionality that allows users to insert or remove boards from a live backplane without disrupting the power supply or causing damage to the system.
- Integrated MOSFET: It includes an integrated power MOSFET, which simplifies the design and reduces the external component count.
- Adjustable Current Limit: Users can adjust the current limit through an external resistor, providing flexibility to accommodate different system requirements.
- Overcurrent Protection: The device features overcurrent protection to safeguard the system against excessive current draw that could potentially cause damage.
- High-Accuracy Voltage Monitoring: With precise voltage monitoring, the MAX5947BESA+ ensures stable operation and protects against undervoltage and overvoltage conditions.
- Compact Package: Offered in a compact 8-pin SOIC package, the MAX5947BESA+ is ideal for space-constrained applications.
Applications
The MAX5947BESA+ is versatile and can be used in various applications, including:
- Servers and blade systems
- Network switches and routers
- Storage systems
- Telecommunications equipment
Technical Specifications
- Operating Voltage Range: 0V to 16V
- Integrated Charge Pump for Gate Drive
- Programmable Circuit-Breaker Timeout
- Thermal Shutdown Protection
- Under- and Overvoltage Lockout
- Package Type: 8-Pin SOIC
The MAX5947BESA+ from Maxim Integrated is an ideal solution for managing power distribution in high-availability systems. Its robust feature set ensures that it can meet the demands of critical applications while maintaining system integrity and operational efficiency.