Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 125MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 765000-74ACT161PC
Family Name 74ACT161
Introduction Date November 12, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT161PC CAD Model

Description

The Fairchild/ON Semiconductor 74ACT161PC is a binary counter logic type integrated circuit (IC) with a synchronous timing feature.

  • Count Rate: 125MHz
  • Direction: up
  • Reset: asynchronous
  • Element: 1 element with 4 bits per element.
  • Operating Supply Voltage: 4.5V to 5.5V
  • Temperature Range: -40°C to 85°C
  • Package: 16-DIP (0.300", 7.62mm)
  • Series: 74ACT series
  • Status: This product is obsolete (EOL) but has alternative parts such as 74ACT161PC, MC74ACT161N, and CD74ACT161EE4.
  • Estimated EOL Date: obsolete.
  • Description: It is ideal for use in applications such as frequency dividers, time-delay circuits, and event counters.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER DIV X2 ECL DIFF 8SOIC
Lowest to $6.5262
ECAD model for MC10EL32D
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BCD 16-SOIC
Lowest to $7.3166
ECAD model for MC14518BDW
Texas Instruments
IC COUNTER DIVIDE X12 14DIP
Lowest to $1.9504
ECAD model for SN74LS92N
Texas Instruments
High-Speed CMOS Logic 12-Stage Binary Counter
Need more? Email Us
ECAD model for CD74HCT4040M
ON Semiconductor
3.3V / 5V ECL ÷2 Divider
Lowest to $14.9354
ECAD model for MC100EP32DTR2G
Texas Instruments
IC BINARY COUNTER 4-BIT 14SO
Lowest to $0.6395
ECAD model for SN74HC163ANS
Texas Instruments
CMOS RIPPLE-CARRY BINARY COUNTER DIVIDERS
Need more? Email Us
ECAD model for CD4024BM
Texas Instruments
IC SYNC 4-BIT BIN CNTR 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $1.0694
ECAD model for CY74FCT163CTSOC
ON Semiconductor
Universal Hexadecimal Counter | IC COUNTER UNIV HEX HS 20PLCC
Need more? Email Us
ECAD model for MC10H136FNR2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention