EN
  • EN
  • DE

SN74AS163D

Part No SN74AS163D
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74AS
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 40 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AS163
Other Names 2156-SN74AS163D,SN74AS163DG4,SN74AS163DG4,SN74AS163DE4,SN74AS163DE4,TEXTISSN74AS163D
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259003-SN74AS163D
Ultra Librarian 3D Model Ultra Librarian SN74AS163D CAD Model

Description

Product Overview: SN74AS163D

The SN74AS163D is a high-performance, synchronous 4-bit binary counter designed and manufactured by Texas Instruments. This integrated circuit is part of the Advanced Schottky (AS) family, which is known for its fast switching speeds and improved resistance to over-voltage conditions. The SN74AS163D is a versatile component that is commonly used in a variety of digital applications, including computers, instrumentation, and digital signal processing.

Key Features:

  • Logic Type: Synchronous Counter
  • Counter Type: 4-Bit Binary
  • Counting Sequence: Up
  • Output Configuration: Standard Totem Pole
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: SOIC-16
  • Mounting Type: Surface Mount

Performance Characteristics:

The SN74AS163D is designed for high-speed operation, with a typical shift frequency of 35 MHz. This makes it an excellent choice for applications requiring fast and accurate counting capabilities. The device features a fully synchronous internal architecture, which allows for precise timing and control of all its operations.

Applications:

With its robust design and high-speed performance, the SN74AS163D is suitable for a wide range of applications. It can be used in:

  • Industrial control systems
  • High-speed data acquisition systems
  • Digital signal processors
  • Timing circuits
  • Frequency dividers
  • Programmable counters

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable products. The SN74AS163D comes with a robust testing and certification process, ensuring that each device meets the stringent standards required for industrial and commercial use. This commitment to quality makes the SN74AS163D a trusted choice for engineers and designers looking for a reliable counting solution.

You May Also Be Interested in

Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9597 $54.5567
25+ $4.0695 $101.7375
39+ $3.9424 $153.7536
53+ $3.8152 $202.2056
68+ $3.6880 $250.7840
91+ $3.3065 $300.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess