EN
  • EN
  • DE

CD74HC93M96

Part No CD74HC93M96
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER 4-BIT BIN RIP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1028467-CD74HC93M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC93M96 CAD Model

Description

Product Overview: CD74HC93M96 Counter IC from Texas Instruments

The CD74HC93M96 is a high-speed CMOS logic 4-Bit Binary Counter IC produced by Texas Instruments, renowned for their innovation in semiconductor technology. This integrated circuit is designed to find applications in a wide array of electronic systems where counting functionality is required, such as in timers, frequency dividers, and other sequential logic circuits.

Key Features

  • Type: 4-bit synchronous counter
  • Logic Family: HC
  • Logic Type: Binary Counter
  • Operating Voltage Range: 2 V to 6 V
  • Counting Sequence: Up
  • Output Current: -5.2 mA, 5.2 mA
  • Propagation Delay Time: 145 ns at 2 V, 36 ns at 6 V
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Operating Temperature: -55°C to 125°C

Product Description

The CD74HC93M96 is a member of the high-speed Si-gate CMOS devices and is pin compatible with low-power Schottky TTL (LSTTL). It is designed to operate with an input voltage range from 2 V to 6 V, making it suitable for battery-operated devices and low-voltage applications. The device features a 4-bit binary counter with a synchronous reset, which allows the counter to be reset to its zero state at any time by applying a high level on the reset input.

The counter advances on the negative-going edge of the clock signal, which is consistent with other HC-type logic devices, and its operation is specified for a wide range of ambient temperatures, from -55°C to 125°C, ensuring reliability across various environments.

With its surface mount package (SOIC-14), the CD74HC93M96 is designed for easy integration into PCB designs. The counter's outputs are available for cascading, and it can be used in a variety of applications that require precise timing and control, such as digital watches, computers, and measurement systems.

Overall, the CD74HC93M96 from Texas Instruments is a versatile and reliable choice for designers looking to incorporate a 4-bit binary counter into their digital logic systems.

You May Also Be Interested in

Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4852 $51.9820
85+ $1.2186 $103.5810
130+ $1.1805 $153.4650
180+ $1.1425 $205.6500
230+ $1.1044 $254.0120
305+ $0.9901 $301.9805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess