EN
  • EN
  • DE

CY74FCT163CTSOC

Part No CY74FCT163CTSOC
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC SYNC 4-BIT BIN CNTR 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74FCT
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74FCT163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT163CTSOCG4,CY74FCT163CTSOCG4-ND,2156-CY74FCT163CTSOC,TEXTISCY74FCT163CTSOC,296-33200-5,CY74FCT163CTSOCE4,CY74FCT163CTSOC-ND,CY74FCT163CTSOCE4-ND
Standard Package 40
Win Source Part Number 1015110-CY74FCT163CTSOC
Ultra Librarian 3D Model Ultra Librarian CY74FCT163CTSOC CAD Model

Description

Overview of Texas Instruments CY74FCT163CTSOC

The CY74FCT163CTSOC is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This product is part of TI's FCT (Fast CMOS Technology) series, which is renowned for its high-speed and low-power consumption, making it an ideal choice for demanding digital applications.

Key Features

  • Technology: The CY74FCT163CTSOC is built using advanced CMOS technology, which ensures minimal power dissipation and high noise immunity.
  • Speed: This device boasts fast propagation delay times, which are crucial for high-speed data processing and communication systems.
  • Drive Capability: The outputs are capable of driving a significant load, which includes 50 ohm transmission lines, making it suitable for various applications.
  • Power Consumption: It features a low quiescent power consumption, with an additional power-off protection that helps in reducing power usage when the device is not in active operation.
  • Package: The CY74FCT163CTSOC comes in a SOP (Small Outline Package) form factor, which is designed for space-saving on PCBs (Printed Circuit Boards).

Applications

The CY74FCT163CTSOC is versatile and can be used in a wide array of electronic systems, including:

  • High-speed data processing equipment
  • Communication infrastructure
  • Networking hardware
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY74FCT163CTSOC is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can expect reliable performance and durability from this TI product.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources. Detailed datasheets, application notes, and design resources for the CY74FCT163CTSOC are readily available on the TI website. These resources help in simplifying the design process and accelerating product development.

In summary, the CY74FCT163CTSOC from Texas Instruments is a high-quality, high-speed integrated circuit that provides exceptional performance for a wide range of electronic applications, backed by TI's reputation for reliability and support.

You May Also Be Interested in

Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9548 $52.5140
130+ $0.7835 $101.8550
200+ $0.7590 $151.8000
275+ $0.7345 $201.9875
355+ $0.7100 $252.0500
475+ $0.6366 $302.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess