EN
  • EN
  • DE

SY10ELT20VZG-TR

Part No SY10ELT20VZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10ELT20
Other Names SY10ELT20VZG TR,SY10ELT20VZG TR,SY10ELT20VZGTR,SY10ELT20VZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256141-SY10ELT20VZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10ELT20VZG-TR CAD Model

Description

Microchip Technology SY10ELT20VZG-TR Logic Converter

The SY10ELT20VZG-TR from Microchip Technology is a high-performance logic converter designed to meet the needs of demanding digital systems. This device is part of the Precision Edge® series, which is renowned for its speed and reliability, making it an ideal choice for applications requiring fast signal processing and conversion.

At its core, the SY10ELT20VZG-TR is a differential PECL to TTL translator that operates at a 5V power supply. It is capable of translating PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, which is essential for interfacing between these two common logic families. This feature allows designers to bridge the gap between high-speed, low-voltage differential signaling and the more traditional TTL logic levels used in many digital circuits.

One of the key advantages of the SY10ELT20VZG-TR is its high-speed performance. It boasts a typical propagation delay of only 2.5ns, ensuring minimal signal delay in critical applications. This makes it particularly suitable for high-frequency operations in telecommunications, computing, and data processing systems, where timing is crucial.

The device comes in a compact 8-pin SOIC package, which is surface-mountable and ideal for space-constrained applications. The SY10ELT20VZG-TR also features a flow-through pinout, which simplifies the PCB layout by allowing input and output connections to be placed on opposite sides of the device, minimizing signal crosstalk and simplifying board design.

For added flexibility, the SY10ELT20VZG-TR includes an internal 75kΩ pull-down resistor on the Q and Qbar outputs, ensuring defined logic levels when the outputs are in an open condition. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Overall, the SY10ELT20VZG-TR from Microchip Technology is a robust and high-speed logic converter that provides a seamless interface between PECL and TTL logic levels. Its fast propagation delay and versatile features make it an excellent choice for designers looking to optimize their digital systems for speed and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess