Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 6
Reset Asynchronous
Timing Synchronous
Count Rate 650 MHz
Trigger Type Positive Edge
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E136
Other Names SY10E136JZ TR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259058-SY10E136JZTR
Ultra Librarian 3D Model Ultra Librarian SY10E136JZTR CAD Model

Description

The SY10E136JZTR is a high-performance integrated circuit from Microchip Technology, designed to deliver exceptional speed and reliability for a variety of applications. This device is a part of Microchip's precision-engineered product line that caters to the demanding requirements of the electronics industry.

As a member of the ECLinPS MAX™ family, the SY10E136JZTR offers a 5-bit serial to parallel converter with a differential ECL (Emitter Coupled Logic) interface. This technology ensures high-speed data transmission and minimal propagation delay, making it an ideal choice for applications that require fast and accurate digital data processing.

Key Features

  • High-Speed Operation: The device operates at exceptional speeds, suitable for high-frequency applications that require quick data conversion and throughput.
  • Differential ECL Interface: Offers improved noise immunity and allows for longer cable runs without compromising signal integrity.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10E136JZTR is designed to be power-efficient, making it suitable for energy-conscious designs.
  • Flexible Voltage Range: The device supports a wide range of power supply voltages, providing versatility in different system environments.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability in harsh conditions.

Applications

The SY10E136JZTR is highly versatile and can be used in various applications, including but not limited to:

  • High-speed data acquisition systems
  • Automated test equipment
  • Telecommunications
  • Networking equipment
  • Computer peripherals

With its robust design and advanced features, the SY10E136JZTR from Microchip Technology is a reliable and efficient solution for designers looking to enhance the performance and speed of their digital systems. It is available in a compact package, ensuring ease of integration into a wide array of products.

You May Also Be Interested in

Texas Instruments
CMOS COUNTER/DIVIDERS / Counter/Divider Single 5-Bit Decade UP 16-Pin CDIP Tube
Lowest to $31.2699
ECAD model for CD4017BF
Texas Instruments
DUAL 4-BIT BINARY COUNTERS
Lowest to $0.7588
ECAD model for SN74LV393APWRG4
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to $0.7244
ECAD model for 74HCT193N
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP33DTG
Texas Instruments
CMOS PRESETTABLE DIVIDE-BY-N COUNTER
Lowest to $0.6720
ECAD model for CD4018BNSR
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HCT160N
Texas Instruments
Need more? Email Us
ECAD model for 54AS869JT
Texas Instruments
14-BIT ASYNCHRONOUS BINARY COUNTERS | IC COUNTER ASYNC BIN 14BIT 16SO
Lowest to $0.6988
ECAD model for SN74HC4020NSR
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention