EN
  • EN
  • DE

MC74ACT161DR2

Part No MC74ACT161DR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 74ACT
Package Tape & Reel
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 125 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ACT161
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849910-MC74ACT161DR2
Ultra Librarian 3D Model Ultra Librarian MC74ACT161DR2 CAD Model

Description

ON Semiconductor MC74ACT161DR2

The MC74ACT161DR2 is a high-performance, CMOS logic integrated circuit from ON Semiconductor, renowned for its precision and durability in digital applications. This particular device is a synchronous presettable binary counter that offers advanced features for a range of electronic applications.

Designed with the sophisticated user in mind, the MC74ACT161DR2 is a versatile component that can be utilized in various timing and counting functions. It operates with a 4-bit binary counter which can be incremented on each rising edge of the clock signal when the count enable input is in the active state. This feature makes it an ideal choice for precise counting applications in digital systems.

The device comes in a compact SOIC-16 package, ensuring a minimal footprint on the circuit board, which is crucial for space-constrained applications. The small size, however, does not compromise its performance or functionality. The counter can be easily set to a desired value using the synchronous preset feature, which is activated by the preset enable input. This allows for quick initialization or resetting of the counter value as required by the system's logic.

Furthermore, the MC74ACT161DR2 has a built-in look-ahead carry feature, which facilitates easy cascading of multiple counters for extended count ranges without significant delay. This is particularly useful for complex counting tasks that require high-speed operation and accuracy. The asynchronous reset input also enables the counter to be cleared instantaneously, ensuring that the system can quickly return to a known state in the event of an error or during a power-up sequence.

With its operating voltage range of 4.5V to 5.5V, the MC74ACT161DR2 is compatible with TTL levels, allowing it to be used in mixed-voltage environments. This makes it a flexible choice for designers who need to integrate the device into legacy systems or in conjunction with newer, low-voltage components.

In summary, the ON Semiconductor MC74ACT161DR2 is a robust and reliable binary counter, packed with features like synchronous presetting, look-ahead carry, and asynchronous reset, all encapsulated in a space-efficient SOIC-16 package. It is an excellent choice for designers who require a high-performance counting solution in their digital electronics projects.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess