Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277540-UPA835TF
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA835TF CAD Model

Description

The UPA835TF is a Silicon Germanium (SiGe) Heterojunction Bipolar Transistor (HBT) MMIC Low Noise Amplifier (LNA) designed by NEC (now Renesas Electronics). It's optimized for high-performance wireless communication systems and applications. This LNA provides high gain, low noise figure, and excellent linearity, making it suitable for amplifying weak signals in demanding environments.

Applications:

  • Wireless LAN (WLAN): Used in access points and client devices to improve signal reception.
  • Cellular Infrastructure: Employed in base stations to amplify weak signals from mobile devices.
  • GPS Receivers: Enhances the sensitivity of GPS receivers for accurate positioning.
  • Satellite Communication: Amplifies signals in satellite receivers.
  • Microwave Communication: Used in various microwave communication systems.

Features:

  • SiGe HBT Technology: Provides high gain and low noise figure.
  • Low Noise Figure: Minimizes noise introduced by the amplifier.
  • High Gain: Amplifies weak signals effectively.
  • Excellent Linearity: Reduces distortion and intermodulation products.
  • Single Supply Voltage: Simplifies power supply design.
  • Small Package: Typically available in a small surface-mount package (e.g., SOT-343).
  • Operating Frequency: Designed for operation in specific frequency bands (consult datasheet for details).

Benefits:

  • Improved Signal Reception: Enhances the sensitivity of wireless systems.
  • Increased Range: Extends the communication range of wireless devices.
  • Reduced Bit Error Rate (BER): Improves the reliability of data transmission.
  • Simplified System Design: Requires minimal external components.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details:

The UPA835TF typically requires external matching components to optimize its performance at the desired operating frequency. Consult the Renesas Electronics datasheet for detailed electrical characteristics, S-parameters, and application notes. Proper grounding and shielding techniques are essential to minimize noise and interference. The bias current and voltage should be carefully adjusted to achieve the optimal trade-off between gain, noise figure, and linearity. The specific frequency range and performance characteristics will vary depending on the exact model and application circuit.

You May Also Be Interested in

YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.2404
ECAD model for SN74LVC00ANSR
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L
Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4
Texas Instruments
4-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 4A 10VSON
Lowest to $0.5506
ECAD model for TPS54428DRCR
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690ER/TR
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2
Texas Instruments
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Lowest to $5.2993
ECAD model for TPS76750QDR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention