Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 208423-MIC812SUTR
Ultra Librarian 3D Model Ultra Librarian MIC812SUTR CAD Model

Description

Product Overview: MIC812SUTR by Microchip Technology

The MIC812SUTR is a high-performance voltage supervisor component manufactured by Microchip Technology, designed to enhance system reliability through monitoring power supplies in digital systems. This device is an essential element for applications that demand precise voltage supervision, such as microcontrollers, computers, and other digital systems that are sensitive to power supply variations.

Key Features

  • Voltage Supervision: The MIC812SUTR offers accurate monitoring of voltage levels to ensure that the system operates within specified limits, thereby protecting the system from under-voltage conditions.
  • Reset Timeout: It features an active-low reset output, with a built-in delay that provides a reset signal for a predefined minimum timeout period after it detects a voltage out-of-tolerance condition.
  • Low Power Consumption: Designed for power-sensitive applications, this device has a low quiescent current, which contributes to overall energy efficiency.
  • Operating Voltage Range: The device supports a wide operating voltage range, making it versatile for use in various system configurations.
  • Temperature Range: The MIC812SUTR is designed to operate over a broad temperature range, ensuring reliable performance across diverse environmental conditions.
  • Packaging: This voltage supervisor is available in a SOT-143 package, which is suitable for space-constrained applications due to its small footprint.

Applications

The Microchip MIC812SUTR is a vital component for systems that require consistent and reliable operation. It is frequently used in:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Computers and Computer Peripherals
  • Industrial Controllers
  • Embedded Systems

Conclusion

With its precision voltage monitoring and low power consumption, the MIC812SUTR from Microchip Technology is an excellent choice for designers looking to enhance system stability and prevent damage caused by undesirable power supply conditions. Its compact form factor and robust operating characteristics make it an adaptable solution for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
Processor Supervisor Adj 1 Active High/Active Low/Open Drain 16-Pin SOIC N T/R / IC SUPERVISOR MPU 16-SOIC
Lowest to $44.0060
ECAD model for MAX793SESE+T
Maxim Integrated
IC MPU/RESET CIRC 3.00V SC70-3
Lowest to $7.3689
ECAD model for MAX6383XR30D2+T
SII Semiconductor Corporation
IC VOLT DETECTOR 4.4V SOT89-3
Lowest to $1.5272
ECAD model for S-80844CNUA-B85T2G
Linear Technology
IC MONITOR SUPPLY QUAD 16-SSOP
Need more? Email Us
ECAD model for LTC2901-1CGN
Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $6.2213
ECAD model for ADM8320WCZ29ARJZR7
Linear Technology
IC MPU SUPERVISRY CIRCUIT 16SOIC
Lowest to $64.2969
ECAD model for LTC693CSW
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
Linear Technology
IC SUPERVISOR ADJ LP TSOT23-8
Need more? Email Us
ECAD model for LTC2934ITS8-2#TRPBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention