Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.5V
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage -Vin, 2Vin
Output Current 20mA
Switching Frequency 10kHz
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number TC7660
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1265247-TC7660IJA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7660IJA CAD Model

Description

Microchip Technology's TC7660IJA: A High-Performance Charge Pump Voltage Converter

The TC7660IJA is a versatile and efficient charge pump voltage converter from the reputable Microchip Technology. This device is designed to cater to the needs of engineers and designers who require a reliable solution for voltage conversion in their electronic applications. With the capability to convert a positive voltage in the range of +1.5V to +10V to the corresponding negative voltage, the TC7660IJA offers a flexible and convenient approach to power supply design.

The TC7660IJA stands out with its impressive frequency operation of 12kHz, which is a significant improvement over the standard 7660 charge pump converters. This higher frequency allows for smaller capacitors, reducing the overall size and cost of the power supply circuit without compromising performance. Additionally, the device features a low power consumption, making it an excellent choice for battery-operated devices where energy efficiency is paramount.

Engineered for ease of use, the TC7660IJA comes in an 8-pin CERDIP package, ensuring compatibility with a broad range of PCB layouts. This package type is known for its durability and reliability, making it suitable for applications that may encounter harsher environmental conditions.

One of the key applications of the TC7660IJA is in the creation of a negative supply from a positive input. This functionality is essential for systems that require a dual supply voltage, such as operational amplifiers and analog-to-digital converters. The device's ability to provide a stable and noise-free negative output voltage makes it an ideal choice for high-precision electronic circuits.

Furthermore, the TC7660IJA incorporates over-temperature shutdown, ensuring the device remains protected under abnormal thermal conditions. This feature enhances the overall safety and longevity of the converter, giving designers peace of mind when integrating it into their systems.

In conclusion, the TC7660IJA from Microchip Technology is a high-quality, cost-effective solution for voltage conversion needs. With its high-frequency operation, low power consumption, and robust package, this charge pump voltage converter is poised to meet the demands of a wide array of electronic applications, from portable devices to industrial control systems.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Maxim Integrated
IC REG BUCK 1.8V 800MA 12TQFN
Need more? Email Us
ECAD model for MAX1572ETC180+
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention