EN
  • EN
  • DE

SY100EPT22VKG

Part No SY100EPT22VKG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DIFF 3.3V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 031647-SY100EPT22VKG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EPT22VKG CAD Model

Description

The SY100EPT22VKG is a high-performance, dual differential PECL-to-TTL translator from Microchip Technology, engineered to cater to the demanding needs of high-speed data communication systems. This device is specifically designed to bridge the gap between two distinct digital signaling standards, thereby providing a seamless interface solution for mixed-signal environments.

Key Features

  • Signal Conversion: Translates differential PECL (Positive Emitter-Coupled Logic) inputs to TTL (Transistor-Transistor Logic) output levels, ensuring compatibility between systems operating at different voltage standards.
  • High Speed: With its capability to support high-frequency operations, the SY100EPT22VKG is ideal for applications that require fast data transfer rates and minimal signal delay.
  • Dual Channel: Features two independent channels, allowing for the conversion of two differential PECL signals to two TTL signals simultaneously, maximizing efficiency and throughput.
  • Power Supply Flexibility: Operates over a wide range of supply voltages, from 3.0V to 5.5V, providing versatility for different system requirements and simplifying power management.
  • Temperature Range: Designed to perform reliably across an extended industrial temperature range, making it suitable for use in environments subject to temperature extremes.

Applications

The SY100EPT22VKG is an essential component in various high-speed digital applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data acquisition systems
  • Test and measurement instruments
  • Computer peripherals and servers

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY100EPT22VKG is no exception. Manufactured with precision and subjected to rigorous testing, this product is designed to meet the high standards expected by industry professionals and to ensure consistent performance over its lifespan.

Ordering Information

The SY100EPT22VKG is available in a compact 8-pin MSOP package, offering a space-saving solution for PCB designs. For detailed ordering and product information, refer to the Microchip Technology official website or contact authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1202 $53.5626
30+ $3.3807 $101.4210
46+ $3.2750 $150.6500
64+ $3.1694 $202.8416
82+ $3.0637 $251.2234
110+ $2.7468 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess