EN
  • EN
  • DE

MSP430FR2355TPTR

Part No MSP430FR2355TPTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FRAM 48LQFP  /  MSP430 CPU16 series Microcontroller IC 16-Bit 24MHz 32KB (32K x 8) FRAM 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 44
Program Memory Size 32KB (32K x 8)
Program Memory Type FRAM
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number 430FR2355
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-50261-6,296-50261-1,296-50261-2
Standard Package 1,000
Win Source Part Number 974456-MSP430FR2355TPTR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2355TPTR CAD Model

Description

Product Overview: MSP430FR2355TPTR - Texas Instruments

The MSP430FR2355TPTR from Texas Instruments is a high-performance microcontroller (MCU) that combines a wealth of features with low power consumption, making it an ideal choice for a wide range of applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust integrated peripherals.

Key Features

  • Integrated Memory: The MSP430FR2355TPTR comes with 32KB of non-volatile FRAM (Ferroelectric Random Access Memory), which offers faster write speeds, greater read/write endurance, and lower power consumption compared to traditional flash memory. Additionally, it includes 4KB of SRAM for efficient data storage and manipulation.
  • Smart Analog Combo: Equipped with configurable signal chain elements, including op-amps, ADCs, DACs, and PWM outputs, this MCU provides versatile options for analog integration, which simplifies design and saves space.
  • 16-Bit RISC Architecture: The MSP430 core operates with a 16-bit RISC architecture that delivers a balanced combination of performance and power efficiency, suitable for battery-powered and portable devices.
  • Flexible Clocking System: Featuring a flexible clock system that includes a low-power low-frequency internal clock, a high-frequency crystal oscillator, and a digitally controlled oscillator (DCO), this MCU allows for precise control over power consumption and system speed.
  • Multiple Communication Interfaces: With support for I2C, SPI, and UART communication protocols, the MSP430FR2355TPTR ensures seamless integration with a wide array of sensors, actuators, and other peripherals.
  • Enhanced Security: The device includes hardware multipliers for fast mathematical operations and a 256-bit AES encryption module to secure data communications.

Applications

The MSP430FR2355TPTR is suitable for a variety of applications, including industrial control systems, sensor monitoring, energy harvesting, home automation, and portable medical devices. Its low power consumption and rich set of features also make it an excellent choice for IoT devices that require long battery life and connectivity.

Package and Quality

This MCU is available in a TSSOP (Thin Shrink Small Outline Package) with 38 pins, providing a compact footprint for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, the MSP430FR2355TPTR meets high-quality and reliability standards, ensuring consistent performance in demanding environments.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3173 $50.9806
53+ $1.9014 $100.7742
82+ $1.8420 $151.0440
113+ $1.7826 $201.4338
146+ $1.7232 $251.5872
195+ $1.5449 $301.2555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,779 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess