EN
  • EN
  • DE

TPS1120D

Part No TPS1120D
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description DUAL P-CHANNEL ENHANCEMENT-MODE MOSFETS | MOSFET 2P-CH 15V 1.17A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube
Transistor Polarity 2 P-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 15V
Id - Continuous Drain Current 1.17A
Rds On (Maximum) at Id, Vgs 180mOhm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 1.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 5.45nC at 10V
Maximum Power 840mW
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS1120
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272055-TPS1120D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS1120D CAD Model

Description

The TPS1120D from Texas Instruments is a versatile and efficient power management integrated circuit designed to cater to a wide array of applications. This device is a member of Texas Instruments' extensive family of power distribution switches intended for systems that require multiple power switches.

Key Features

  • Load Switching: The TPS1120D is capable of handling load switching with ease, providing on-chip power MOSFETs to ensure efficient current handling and thermal performance.
  • Input Voltage Range: It operates over a wide input voltage range, making it suitable for various applications, from portable devices to larger electronic systems.
  • Low Quiescent Current: The device features a low quiescent current, which helps in reducing the standby power consumption and enhancing battery life in portable applications.
  • Thermal and Current Protection: It includes built-in thermal shutdown and current limit features, providing reliable protection against overcurrent and overheating scenarios.

Applications

The TPS1120D is highly adaptable, making it an ideal choice for a range of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supply management
  • Portable and battery-powered equipment
  • Power distribution in telecom and industrial systems

Design and Integration

Engineers will find the TPS1120D easy to integrate into their designs due to its small form factor and the availability of support documentation from Texas Instruments. The device's package is designed to minimize the PCB area required, making it suitable for space-constrained applications.

With its robust feature set and the backing of Texas Instruments' renowned reliability and performance, the TPS1120D stands out as a smart choice for designers looking to streamline their power management requirements.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Diodes Incorporated
Lowest to $0.6913
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2000 $50.6000
56+ $1.8051 $101.0856
86+ $1.7487 $150.3882
119+ $1.6923 $201.3837
153+ $1.6359 $250.2927
205+ $1.4667 $300.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess