EN
  • EN
  • DE

SY100EPT21LKI

Part No SY100EPT21LKI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 3.3V DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 100EPT21
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262880-SY100EPT21LKI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EPT21LKI CAD Model

Description

Microchip Technology's SY100EPT21LKI: A High-Speed Differential LVPECL-to-LVTTL Translator

The SY100EPT21LKI is a cutting-edge solution from Microchip Technology, specifically designed to bridge the gap between high-speed differential LVPECL (Low Voltage Positive Emitter Coupled Logic) signals and LVTTL (Low Voltage Transistor-Transistor Logic) levels. This versatile component is ideal for applications that require fast and reliable translation of signal levels while maintaining signal integrity in a variety of digital systems.

This translator comes in a compact 8-pin MSOP package, making it suitable for space-constrained applications where board real estate is at a premium. It is capable of handling clock frequencies up to 3GHz, which makes it an excellent choice for high-performance computing, telecommunications, and networking equipment that demands rapid data processing and transfer rates.

One of the key features of the SY100EPT21LKI is its differential input, which is designed to accept LVPECL level signals. This input structure provides enhanced noise immunity, ensuring that the device performs reliably even in environments with significant electrical interference. Additionally, the translator outputs LVTTL-compatible levels, making it easy to interface with a wide range of digital logic devices and microcontrollers.

The device is characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring its performance in even the most demanding conditions. Furthermore, the SY100EPT21LKI offers a fail-safe feature that ensures the LVTTL output is in a high state when inputs are left open, adding an extra layer of protection for connected devices.

With its advanced design and robust performance, the SY100EPT21LKI from Microchip Technology is an indispensable component for designers looking to create seamless interfaces between high-speed differential and single-ended signal domains. Its reliability, speed, and ease of use make it a top choice for engineers aiming to enhance their digital systems with efficient signal level translation capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess