EN
  • EN
  • DE

SY100ELT33LZC

Part No SY100ELT33LZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Win Source Part Number 195154-SY100ELT33LZC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100ELT33LZC CAD Model

Description

Microchip Technology's SY100ELT33LZC - High-Speed Differential Receiver

The SY100ELT33LZC is a cutting-edge differential receiver from Microchip Technology, designed to cater to the demands of high-speed data transmission systems. This device is a member of Microchip's high-performance ECL family, which is renowned for its exceptional speed and reliability. The SY100ELT33LZC is an ideal choice for applications requiring ultra-fast data rates and minimal skew, such as automated test equipment, high-speed networking, and telecommunications.

Engineered to operate at a wide voltage range, the SY100ELT33LZC ensures compatibility with various ECL systems. It can translate any differential input signal within the ECL voltage range to a positive Emitter Coupled Logic (PECL) output. This feature makes it a versatile component for interfacing between different logic families.

The device boasts a differential design, which significantly reduces the impact of common-mode noise and enhances signal integrity. This is essential for maintaining high-speed data communication without compromising the quality of the transmitted signal. The SY100ELT33LZC's differential inputs include a pair of internally generated complementary outputs, which are capable of driving a 50 Ohm transmission line.

With a maximum propagation delay of only 500ps and a minimum operating temperature of -40°C, the SY100ELT33LZC is built to perform reliably in extreme conditions. Its maximum operating temperature of 85°C allows it to function effectively in environments that are not only cold but also warm. This temperature range ensures that the device can be used in various settings without the risk of overheating or freezing.

The SY100ELT33LZC comes in a compact 8-pin SOIC package, which makes it easy to integrate into space-constrained designs. Furthermore, its surface-mount form factor allows for efficient assembly on printed circuit boards, facilitating mass production and simplifying the manufacturing process.

In summary, the SY100ELT33LZC from Microchip Technology is a robust and versatile differential receiver that offers high-speed performance, noise immunity, and reliable operation across a broad temperature range. Its adaptability and compact size make it an excellent choice for designers working on the next generation of high-speed digital systems.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess