EN
  • EN
  • DE

SY100ELT23LZC

Part No SY100ELT23LZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LVPECL-LVTTL DFF 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 103195-SY100ELT23LZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100ELT23LZC CAD Model

Description

The SY100ELT23LZC is a high-performance dual differential PECL-to-TTL translator from Microchip Technology, designed to meet the needs of high-speed communication and computing systems. This device is particularly well-suited for applications that require the translation of a 3.3V or 5V TTL signal to a differential PECL output signal.

Key Features:

  • High-Speed Operation: This translator is capable of handling very high frequencies, making it ideal for the most demanding applications.
  • Differential PECL Outputs: The differential outputs provide improved signal integrity and noise immunity, which are essential for reliable operation in noisy environments.
  • TTL Input Compatible: The device accepts TTL input levels, allowing for easy interfacing with a wide range of digital logic devices.
  • Power Supply Flexibility: It can operate from a 3.3V or 5V power supply, adding to its versatility in different system designs.
  • Temperature Range: The SY100ELT23LZC is designed to operate over an extended industrial temperature range, making it suitable for use in harsh environments.
  • Packaging: Available in a compact, surface-mount package, it saves valuable board space in dense designs.

Applications:

The device is ideal for a variety of applications across different sectors:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Test and measurement equipment
  • Data storage systems
  • Industrial control and automation

Product Specifications:

The SY100ELT23LZC is built to the highest standards of quality and reliability that Microchip Technology is known for. Its precise specifications ensure that it meets the rigorous demands of modern electronic systems.

Conclusion:

With its combination of high-speed operation, robustness, and versatility, the SY100ELT23LZC from Microchip Technology is an excellent choice for designers looking to bridge the gap between TTL logic levels and high-speed differential PECL signals. Its performance and reliability make it a go-to component for any application that demands the best in signal translation technology.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1783 $60.3877
45+ $2.6079 $117.3555
69+ $2.5264 $174.3216
95+ $2.4449 $232.2655
123+ $2.3635 $290.7105
164+ $2.1190 $347.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess