EN
  • EN
  • DE

SY100ELT21LZG-TR

Part No SY100ELT21LZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY100
Other Names SY100ELT21LZG TR,SY100ELT21LZGTR,SY100ELT21LZG TR,SY100ELT21LZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256193-SY100ELT21LZG-TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT21LZG-TR CAD Model

Description

Product Overview: SY100ELT21LZG-TR by Microchip Technology

The SY100ELT21LZG-TR is a high-performance, dual differential PECL-to-TTL translator produced by Microchip Technology. This device is designed to bridge the gap between two of the most common logic signal standards, allowing for seamless integration of systems operating at different voltage levels. The SY100ELT21LZG-TR is particularly suitable for applications requiring fast and reliable logic level translation, such as high-speed data communication, automated test equipment, and advanced computing systems.

Key Features:

  • Differential PECL Inputs: The translator accepts differential PECL input signals, providing a robust solution for high-speed data transmission that is less susceptible to common-mode noise.
  • TTL Outputs: The outputs are TTL-compatible, allowing for direct interfacing with TTL logic without additional components or complex circuitry.
  • High-Speed Operation: With its fast propagation delay and high data throughput capabilities, the SY100ELT21LZG-TR is optimized for applications requiring rapid signal processing.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, offering flexibility in various system designs and ensuring compatibility with a broad range of power supplies.
  • Temperature Range: It is designed to operate reliably over an extended industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Surface Mount Package: The SY100ELT21LZG-TR comes in a compact, surface-mount package, which is ideal for space-constrained applications.
  • RoHS Compliant: Complying with RoHS directives, this product is manufactured with a focus on environmental responsibility and sustainability.

Applications:

The versatility of the SY100ELT21LZG-TR makes it an excellent choice for a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Networking and telecommunication infrastructure
  • Signal conversion in mixed-voltage environments
  • Industrial control and automation systems
  • Test and measurement equipment

In conclusion, the SY100ELT21LZG-TR from Microchip Technology is a reliable and efficient solution for interfacing PECL to TTL logic levels. Its high-speed capabilities and robust design ensure that it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess