EN
  • EN
  • DE

P6SMBJ170AT/R

Part No P6SMBJ170AT/R
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833333-P6SMBJ170AT/R
Ultra Librarian 3D Model Ultra Librarian P6SMBJ170AT/R CAD Model

Description

The P6SMBJ170AT/R is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. The 'A' suffix signifies a unidirectional TVS diode, and 'T/R' designates tape and reel packaging for automated assembly.

Applications:

  • Data Lines
  • Control Lines
  • Power Supplies
  • Automotive Electronics
  • Industrial Automation

Features:

  • Unidirectional TVS Diode: Offers protection against positive voltage transients.
  • Surface Mount Package: Suitable for automated assembly processes.
  • Low Clamping Voltage: Limits voltage overshoot during transient events.
  • High Surge Capability: Withstands high peak pulse currents without degradation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Enhanced Protection: Safeguards electronic devices from damage due to voltage surges.
  • Reduced Failure Rates: Minimizes failures caused by transient voltage events.
  • Extended Product Lifespan: Increases the operational life of electronic products.
  • Simplified Circuit Design: Easy integration into existing and new circuit designs.
  • Improved System Reliability: Ensures stable and reliable operation of electronic systems.

Additional Details:

The P6SMBJ170AT/R specifications include standoff voltage, breakdown voltage, clamping voltage, peak pulse power, and operating temperature range. Consult the Panjit datasheet for comprehensive electrical characteristics, thermal derating information, and application guidelines to ensure optimal performance and protection in specific applications.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess