EN
  • EN
  • DE

SY100EL91LZI-TR

Part No SY100EL91LZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20SOIC / Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal LVPECL
Output Signal ECL, LVECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100EL91
Other Names SY100EL91LZI TR,SY100EL91LZI TR,SY100EL91LZITR,SY100EL91LZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256198-SY100EL91LZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL91LZI-TR CAD Model

Description

The SY100EL91LZI-TR from Microchip Technology is a high-performance, low-voltage differential receiver that belongs to the precision edge family of products. This device is designed to provide a reliable solution for applications requiring signal conditioning in a differential mode. It is particularly well-suited for high-speed data communication and processing in a variety of industrial, telecommunications, and computing environments.

Key Features:

  • High Speed: The SY100EL91LZI-TR operates at exceptional speeds, making it ideal for applications that require rapid data transmission and processing.
  • Differential Receiver: It is designed to handle differential signals, providing improved noise immunity and signal integrity over single-ended receivers.
  • Power Supply: This device operates from a 3.3V ±10% supply voltage, contributing to its flexibility in various system designs.
  • Temperature Range: The SY100EL91LZI-TR is built to perform reliably over an extended industrial temperature range, ensuring stability in harsh conditions.
  • Package: It is available in a compact, surface-mountable package, making it suitable for space-constrained applications.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality, and this product is no exception, offering dependable performance backed by the manufacturer's rigorous testing standards.

Applications:

The SY100EL91LZI-TR is versatile and can be used in various high-speed applications including, but not limited to:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Data communication networks
  • Server and storage systems

With its combination of speed, precision, and robustness, the SY100EL91LZI-TR is a powerful component for designers looking to enhance the performance of their high-speed digital systems. Microchip Technology's dedication to innovation and quality makes the SY100EL91LZI-TR a reliable choice for your next project.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess