EN
  • EN
  • DE

S25FL032POXMFI001

Part No S25FL032POXMFI001
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185818-S25FL032POXMFI001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL032POXMFI001 CAD Model

Description

The S25FL032POXMFI001 is a 32 Mbit (4 MB) SPI Flash memory manufactured by Spansion (now Cypress Semiconductor, later Infineon). Part of the S25FL family, it offers reliable non-volatile storage solutions for embedded systems. The 'P' in the part number often indicates a particular performance or feature set of the device, and the '001' suffix likely indicates a specific configuration, revision or packaging option for this particular part number.

Applications

  • Embedded Systems: Stores firmware, configuration data, and boot code.
  • Consumer Electronics: Used in devices like set-top boxes, digital TVs, and gaming consoles for storing application code.
  • Industrial Control: Employed in industrial automation equipment for program storage and data logging.
  • Networking Equipment: Utilized in routers, switches, and modems for boot code and configuration files.
  • Medical Devices: Found in medical instruments for storing calibration data and software.

Features

  • Density: 32 Mbit (4 MB) storage capacity.
  • Interface: SPI (Serial Peripheral Interface) for simple communication with microcontrollers.
  • Voltage: Operates on a single voltage supply, usually between 2.7V and 3.6V.
  • Sector Architecture: Uniform 4 KB sectors and 64 KB blocks for memory management.
  • Page Programming: Supports page programming for faster write operations.
  • Write Protection: Offers software and hardware write protection features.
  • Endurance: Provides high endurance, with up to 100,000 program/erase cycles per sector.
  • Temperature Range: Available in various temperature grades, including industrial ranges.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits

  • Reliable Storage: Ensures non-volatile storage for critical data.
  • Efficient Performance: SPI interface provides fast read and write access.
  • Flexible Memory Use: Uniform sector architecture simplifies memory allocation.
  • Cost-Effective: Provides a cost-effective storage solution.
  • Broad Compatibility: Suitable for a wide range of applications.
  • Data Security: Protects against accidental data corruption.

The S25FL032POXMFI001 is commonly available in packages like SOIC and WSON, making it easy to integrate into PCB designs. Its combination of storage capacity, performance, and reliability makes it suitable for various embedded applications.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7156 $59.4496
38+ $3.0480 $115.8240
59+ $2.9533 $174.2447
81+ $2.8575 $231.4575
105+ $2.7628 $290.0940
140+ $2.4775 $346.8500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess