EN
  • EN
  • DE

SY100EL33ZI-TR

Part No SY100EL33ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /4 5V/3.3V 8-SOIC / Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Divide-by-4
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4.2 GHz
Trigger Type Positive, Negative
Voltage - Supply 3.3 V ~ 5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL33
Other Names SY100EL33ZI TR,SY100EL33ZI TR,SY100EL33ZITR,SY100EL33ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259067-SY100EL33ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL33ZI-TR CAD Model

Description

The SY100EL33ZI-TR from Microchip Technology is a high-performance, low-power voltage differential receiver designed to meet the rigorous demands of high-speed data communication systems. This device is part of the SY100EL series, which is renowned for offering superior signal integrity and performance.

Key Features

  • High-Speed Performance: The SY100EL33ZI-TR is capable of handling clock rates and data streams up to several gigabits per second, making it suitable for the most demanding applications.
  • Differential Design: Its differential inputs and outputs provide noise immunity and allow for longer cable runs without compromising signal quality.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, which is critical for minimizing heat generation and improving system reliability.
  • Compatibility: The SY100EL33ZI-TR is compatible with various voltage standards and logic families, making it a versatile choice for system integration.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface-Mount Package: Available in a surface-mount package, it is suitable for compact and densely populated PCBs.

Applications

The SY100EL33ZI-TR is ideal for use in high-speed data systems, such as fiber optic receivers, data storage systems, and high-frequency clock distribution networks. Its robust design also makes it suitable for telecommunications and networking equipment, as well as industrial control systems where precision and reliability are paramount.

Quality and Reliability

Microchip Technology is a trusted name in the semiconductor industry, known for producing high-quality components that meet stringent industry standards. The SY100EL33ZI-TR is manufactured with precision and is subjected to rigorous testing to ensure its performance and reliability in the field.

Ordering Information

The SY100EL33ZI-TR is available for order with the TR suffix indicating tape and reel packaging for automated assembly processes. For detailed specifications, pricing, and ordering information, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess