Products specifications

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex®-5 LX
Package Tray
Number of LABs/CLBs 6480
Number of Logic Elements/Cells 82944
Total RAM Bits 3538944
Number of I/O 440
Voltage - Supply 0.95V ~ 1.05V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 676-BBGA, FCBGA
Supplier Device Package 676-FCBGA (27x27)
Base Product Number XC5VLX85
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1191595-XC5VLX85-2FFG676C
Ultra Librarian 3D Model Ultra Librarian XC5VLX85-2FFG676C CAD Model

Description

This electronic component with Id 1035791 is an FPGA from AMD Xilinx.

  • Series: Virtex-5 LX
  • Win Source Part Number: 1191595-XC5VLX85-2FFG676C
  • Mounting: SMD (SMT)
  • I/Os: 440
  • LABs/CLBs: 6480
  • Logic Elements/Cells: 82944
  • Total RAM Bits: 3538944
  • Voltage Supply: 0.95V to 1.05V
  • Temperature Range: 0°C to 85°C
  • Package: 676-BBGA, FCBGA
  • Supplier Device Package: 676-FCBGA (27x27)

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 222 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA
Need more? Email Us
ECAD model for LFE3-17EA-6LFN484C
Intel
IC FPGA 704 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA
Need more? Email Us
ECAD model for 5AGXFB3H4F40C5N
Amd
IC FPGA 176 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 176 32768 1728 256-BGA
Need more? Email Us
ECAD model for XCV50-4FG256I
Intel
IC FPGA 189 I/O 240RQFP / series Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad
Lowest to $1,114.7109
ECAD model for EPF10K50VRC240-4N
Xilinx Inc.
Xilinx 560BGA
Need more? Email Us
ECAD model for XCV400-4BGG560I
Lattice Semiconductor Corporation
IC FPGA 222 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA
Need more? Email Us
ECAD model for LFE3-17EA-8FN484I
Intel
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
ECAD model for 10AX057H3F34I2LG
Intel
IC FPGA 178 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA
Need more? Email Us
ECAD model for 10M25DAF256C7G
Xilinx Inc.
FPGA Spartan®-3 Family 1M Gates 17280 Cells 90nm Technology 1.2V 456-Pin FBGA
Need more? Email Us
ECAD model for XA3S10004FG456I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention