EN
  • EN
  • DE

PSD3121212

Part No PSD3121212
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description DC-DC Converters, On-board type, Dual Output, Output: 3.12W, +12, +15V, Isolated type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output 1 125 mA
Height 7.874 mm
Length 27.94 mm
Mount Through Hole
Number of Outputs 1
Number of Pins 11
Output Current 125 mA
Output Power 3 W
Output Voltage 12 V
Power Rating 3 W
RoHS Compliant
Voltage - Output 1 12 V
Voltage - Output 2 -12 V
Width 16.002 mm
Win Source Part Number 1010355-PSD3121212
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD3121212 CAD Model

Description

The 1010355-PSD3121212 is a board mount module with a power rating of 3W from TDK-Lambda Americas Inc.

  • Mounting Type: Board Mount
  • Power: 3W
  • Number of Pins: 11
  • Number of Outputs: 1
  • Voltage Output: 12V
  • Current Output: 125mA
  • RoHS Compliant: Yes
  • Popularity: Low

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 18V 5W / Open Frame AC DC Converters 1 Output 18V 280mA 85 ~ 264 VAC Input
Lowest to $33.9725
Traco Power
DC DC CONVERTER 5V 6W / Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input
Lowest to $97.8224
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W / Isolated Module DC DC Converter 1 Output 5V 300mA 4.5V - 9V Input
Lowest to $32.6415
XP Power
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 3.3V 0.6 ~ 3.3V 0.6 ~ 5.5V 0.6 ~ 5.5V 12A, 12A, 5A, 5A 3.1V - 20V Input
Lowest to $37.7314
Torex Semiconductor Ltd
DC DC CONVERTER 1.8V / Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 700mA 2.5V - 5.5V Input
Lowest to $3.3429
Analog Devices Inc.
DC DC CONVERTER 3.15-5.25V 150MW / Isolated Module DC DC Converter 1 Output 3.15 ~ 5.25V 30mA 3V - 5.5V Input
Lowest to $13.0970
XP Power
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Lowest to $36.0140
Infineon Technologies
Module DC-DC 1-OUT 8.82V to 9.18V 10A 12-Pin Surface Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess