EN
  • EN
  • DE

SY100E451JY-TR

Part No SY100E451JY-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 28PLCC / Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 1.4 GHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 101 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 100E451
Other Names SY100E451JY TR,SY100E451JY TR,SY100E451JYTR,SY100E451JYTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258792-SY100E451JY-TR
Ultra Librarian 3D Model Ultra Librarian SY100E451JY-TR CAD Model

Description

Product Overview: SY100E451JY-TR by Microchip Technology

The SY100E451JY-TR by Microchip Technology is an advanced high-speed differential receiver/translator designed to meet the rigorous demands of high-speed data communication and signal processing applications. This component is part of Microchip's high-performance ECLinPS MAX™ family, which is renowned for its exceptional speed and reliability.

Key Features

  • High-Speed Performance: The SY100E451JY-TR operates with a minimum frequency of 3GHz, making it suitable for very high-speed data transmission and signal processing tasks.
  • Differential Inputs: Equipped with differential PECL inputs, the device ensures improved noise immunity and signal integrity, which is crucial for maintaining data fidelity in noisy environments.
  • Translator Functionality: It translates differential PECL logic levels to differential ECL logic levels, allowing for seamless integration between different logic families within a system.
  • Temperature Range: This device is operational over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Power Supply: The SY100E451JY-TR is designed to work with a –4.2V to –5.5V power supply, which is standard for ECL logic devices.
  • Package Type: It comes in a compact 32-lead LQFP package, providing a space-efficient solution without compromising on functionality.

Applications

The SY100E451JY-TR is ideal for a wide range of applications that require high-speed data handling and robust signal integrity. These include:

  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Professional audio and video equipment

Reliability and Quality

Microchip Technology is committed to delivering products of the highest quality and reliability. The SY100E451JY-TR is a testament to this commitment, offering unparalleled performance for the most demanding electronic systems. With its robust design and advanced features, this product is an excellent choice for engineers looking to enhance their high-speed communication and signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess