EN
  • EN
  • DE

74F175SJ

Part No 74F175SJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Quad D-Type Flip-Flop | IC FF D-TYPE SNGL 4BIT 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 140MHz
Max Propagation Delay at V, Max CL 8.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 34mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74F175
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1131298-74F175SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F175SJ CAD Model

Description

ON Semiconductor 74F175SJ Quad D-Type Flip-Flop with Clear

The ON Semiconductor 74F175SJ is a high-performance, quad D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device features four individual D-type flip-flops with direct clear inputs, making it a versatile component for implementing precise logic and timing functions within electronic systems.

Each flip-flop has independent data, clock, and clear inputs, allowing for flexible usage in various configurations. The 74F175SJ is characterized by its fast setup times and high-speed operation, which make it an excellent choice for high-frequency or performance-critical environments. The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which ensures reliable and predictable operation in synchronous systems.

The clear function is asynchronous, and when activated, it immediately sets the output of the flip-flops to a low state, regardless of the clock input. This feature is particularly useful for quickly resetting the system or clearing data in response to an external event or during power-up initialization.

Constructed with ON Semiconductor's advanced technology, the 74F175SJ provides robust performance and is designed to withstand the demands of industrial and commercial applications. The device is available in a surface-mount package, making it suitable for compact and high-density circuit designs.

Key features of the ON Semiconductor 74F175SJ include:

  • Quad D-type flip-flops with clear
  • Edge-triggered from active-high transition of clock signal
  • Asynchronous direct clear input
  • Fast setup and clock-to-output times
  • Wide operating temperature range
  • Compatible with TTL logic levels
  • Surface-mount package for space-saving applications

The 74F175SJ is a reliable and efficient solution for implementing memory and control functions in digital circuits. Its ability to operate at high speeds while maintaining signal integrity makes it an essential component for designers looking to optimize their digital systems. Whether used in computing, communication, or automation, the ON Semiconductor 74F175SJ is an exemplary choice for those who require the precision and durability of a high-quality flip-flop IC.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess