Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Bulk
Status Active
Sensing Distance 45m
Carrier Frequency 56.0kHz
Supply Voltage - Operating 2.5 V to 5.5 V
Operating Supply Current 350μA
Orientation Side View
Mounting Through Hole
Temperature Range - Operating -25°C to 85°C (TA)
Win Source Part Number 1114768-TSOP34356
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSOP34356 CAD Model

Description

This electronic component is manufactured by Vishay and has a Win Source Part Number of 1114768-TSOP34356.

  • Packaging: Bulk
  • Orientation: Side view
  • Mounting: Through Hole
  • Sensing Distance: 45m
  • Category: Sensors and Transducers
  • Status: Active
  • Operating Temperature Range: -25°C to 85°C (TA)
  • Operating Supply Voltage: 2.5V to 5.5V
  • Operating Supply Current: 350μA
  • Carrier Frequency: 56.0kHz
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 38.0KHZ 45M / Remote Receiver Sensor 38.0kHz 45m PCB, Through Hole
Lowest to $1.2307
ECAD model for TSSP4P38
Vishay
SENSOR REMOTE REC 36.0KHZ 45M / Remote Receiver Sensor 36.0kHz 45m Surface Mount
Need more? Email Us
ECAD model for TSOP36136TT
Vishay
SENSOR REMOTE REC 56.0KHZ 2M / Remote Receiver Sensor 56.0kHz 2m PCB, Through Hole
Lowest to $1.0957
ECAD model for TSSP4056
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Lowest to $1.7255
ECAD model for TSSP77038TR
Rohm Semiconductor
IR Receiver Module
Lowest to $0.8034
ECAD model for RPM7240-H13
Rohm Semiconductor
IR Receiver Module
Need more? Email Us
ECAD model for RPM7240-H4
Rohm Semiconductor
IR Receiver Module
Need more? Email Us
ECAD model for RPM7238-H8
Vishay
SENSOR REMOTE REC 56.0KHZ 45M / Remote Receiver Sensor 56.0kHz 45m Through Hole
Need more? Email Us
ECAD model for TSOP38456
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
ECAD model for TSOP33436

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5394 $64.7280
295+ $0.4424 $130.5080
455+ $0.4295 $195.4225
625+ $0.4153 $259.5625
810+ $0.4011 $324.8910
1,080+ $0.3596 $388.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,880 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention