Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950499-EBE20AE4ACWA-8E-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE20AE4ACWA-8E-E CAD Model

Description

This electronic component is a memory module with Win Source Part Number: 950499-EBE20AE4ACWA-8E-E.

  • Win Source Part Number: 950499-EBE20AE4ACWA-8E-E
  • Category: uncategorized
  • Series: no specific series

You May Also Be Interested in

Transcend Information. Inc.
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for TS1GLK64V6H
Hynix Semiconductor
DDR3-1600 1Gx72 ECC UDIMM 2Rx8 (8GB)
Need more? Email Us
ECAD model for HMT41GU7BFR8C-PB
Kingston
DDR3-1600 512Mx64 UDIMM (8GB Kit)
Need more? Email Us
ECAD model for KHX16C9B1RK2/8G
Samsung
DDR3-1600 512Mx64 UDIMM (4GB) 1.35V
Need more? Email Us
ECAD model for M378B5173DB0-YK0
Samsung
DDR3-1600 2Gx64 UDIMM (16GB)
Need more? Email Us
ECAD model for M378B2G73BH0-CK0
Micron Technology Inc.
DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Need more? Email Us
ECAD model for MT72KSZS4G72LZ-1G6
Kingston
DDR3-1600 1Gx72bit ECC Reg/RDIMM (8GB) CL11
Need more? Email Us
ECAD model for KVR16R11S4/8
Samsung
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for 670403\4GB\512Mx8\8C
Hynix Semiconductor
DDR3-1600 512Mx64 UDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451U6AFR8A-PBN0

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention