EN
  • EN
  • DE

SN74HC684DW

Part No SN74HC684DW
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 20SOIC  /  Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74HC
Type Magnitude Comparator
Number of Bits 8
Output Active Low
Output Function A=B, A>B
Voltage - Supply 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 47ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number 74HC684
Other Names 2156-SN74HC684DW,-SN74HC684DWG4,-SN74HC684DWR,-296-8358-5,296-8358-5,-296-8358-5,SN74HC684DWG4,-SN74HC684DWG4R,TEXTISSN74HC684DW,SN74HC684DWG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259084-SN74HC684DW
Ultra Librarian 3D Model Ultra Librarian SN74HC684DW CAD Model

Description

Product Overview: SN74HC684DW by Texas Instruments

The SN74HC684DW is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular device is part of the HC family and is designed to offer a multitude of features suitable for a wide range of applications.

Key Features:

  • Logic Type: The SN74HC684DW is an 8-bit magnitude comparator that provides the functionality of comparing two 8-bit binary or BCD (binary-coded decimal) words and indicating whether they are equal, and if not, whether one is greater than the other.
  • Package: Encased in a 20-pin SOIC (Small Outline Integrated Circuit) package, it is ideal for space-constrained applications while ensuring robust performance.
  • Supply Voltage Range: This device operates at a wide range of supply voltages from 2V to 6V, making it versatile for both low and standard voltage applications.
  • Operating Temperature: It is designed to function within an operating temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions.
  • High Current Drive: The SN74HC684DW is capable of driving high currents, with output drive capability of 4 mA at 5V, allowing for direct interfacing with several types of peripheral devices.

Applications:

The SN74HC684DW is suitable for a variety of digital applications where logic comparison is required. This includes, but is not limited to:

  • Microprocessor or Microcontroller systems
  • Data processing equipment
  • Instrumentation and control systems
  • Binary comparison tasks in computing and networking

Quality and Support:

With Texas Instruments' commitment to quality, the SN74HC684DW is manufactured to meet high industry standards, ensuring performance and durability for professional use. Additionally, customers can access comprehensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of this component into their projects.

Whether you are designing a complex computing system or a simple control mechanism, the SN74HC684DW from Texas Instruments provides a reliable and efficient solution for your digital comparison needs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess